Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$123.50
Supply Voltage Min | 380V |
---|---|
Supply Voltage Max | 415V |
No. of Phases | Three Phase |
Power Rating | 4kW |
Current Rating | 9A |
Product Range | - |
Operating Temperature Max | 40°C |
Operating Temperature Min | -10°C |
Operating Temperature Range | -10°C to +40°C |
Supply Voltage Range | 380V to 415V |
Module: soft-start | Transfer Multisort Elektronik |
Soft starter soft stop 3.0kW 380-415Vac | RS |
Soft Starter, 3-Ph, 4Kw, 415Vac | Newark Electronics |
Electric 9A Soft Starter, IP20, 4 kW, 380, 415 V, ATS01 Series | Schneider Electric ATS01N209QN | RS Americas |
Schneider Electric Soft Starter 9A 415V 4kW | Distrelec |
SOFT START, ATS01, 380-415V, 9A | Farnell |
Where can I find additional details, specifications and documents for a ATS01N209QN?
Additional datasheets, footprints and schematics for ATS01N209QN are listed on our Part Details page. You can also find images and similar parts to ATS01N209QN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATS01N209QN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATS01N209QN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATS01N209QN fall under?
The ATS01N209QN is listed under Electrical & Lighting > Industrial Automation & Control Gear > Motor Starters & Controllers.
Can I view similar or alternative parts?
You can view similar parts to ATS01N209QN when available in the Motor Starters & Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATS01N209QN you can contact the distributor directly for product support, shipping queries etc.
Is the ATS01N209QN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATS01N209QN have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, RS Americas and Distrelec have stock available or on a lead time for ATS01N209QN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATS01N209QN often in real-time on the comparison pages.
What if I can't find stock of ATS01N209QN?
You can fill out our help required form which you can use to request a quote for ATS01N209QN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.