Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 200VAC |
---|---|
Supply Voltage Max | 240VAC |
No. of Phases | Three Phase |
Power Rating | 1.1kW |
Current Rating | 6A |
Product Range | - |
Operating Temperature Max | 40°C |
Operating Temperature Min | -10°C |
Operating Temperature Range | -10°C to +40°C |
Supply Voltage Range | 200V to 240V |
Electric 6A Soft Starter, IP20, 1.1 kW, 200, 240 V, ATS01 Series | Schneider Electric ATS01N206LU | RS Americas |
Soft starter soft stop,1.1kW 220-240Vac | RS |
Motor Starter, 3-Phase, 240Vac, 6A | Newark Electronics |
SOFT START, ATS01, 200-240V, 6A | element14 |
Where can I find additional details, specifications and documents for a ATS01N206LU?
Additional datasheets, footprints and schematics for ATS01N206LU are listed on our Part Details page. You can also find images and similar parts to ATS01N206LU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATS01N206LU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATS01N206LU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATS01N206LU fall under?
The ATS01N206LU is listed under Electrical & Lighting > Industrial Automation & Control Gear > Motor Starters & Controllers.
Can I view similar or alternative parts?
You can view similar parts to ATS01N206LU when available in the Motor Starters & Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATS01N206LU you can contact the distributor directly for product support, shipping queries etc.
Is the ATS01N206LU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATS01N206LU have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for ATS01N206LU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATS01N206LU often in real-time on the comparison pages.
What if I can't find stock of ATS01N206LU?
You can fill out our help required form which you can use to request a quote for ATS01N206LU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.