Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$44.26
Kit Application Type | Interface |
---|---|
Silicon Manufacturer | Atmel |
Silicon Core Number | AT86RF233 |
Application Sub Type | RF Transceiver |
Kit Contents | Extension Board AT86RF233 |
RoHS Compliant | Yes |
ATREB233-XPRO | Microchip Technology |
AT86RF233 REB Xplained Pro Extension | RS |
Extension Board, Radio Tx & Rx | Newark Electronics |
AT86RF233 802.15.4 LR-WPAN Xplained Pro Extension Board | Future Electronics |
Evaluation Board For T86RF233 Radio Transceiver | Avnet America |
ISM MODULE DEVELOPMENT KIT | Richardson RFPD |
Where can I find additional details, specifications and documents for a ATREB233-XPRO?
Additional datasheets, footprints and schematics for ATREB233-XPRO are listed on our Part Details page. You can also find images and similar parts to ATREB233-XPRO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATREB233-XPRO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATREB233-XPRO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATREB233-XPRO fall under?
The ATREB233-XPRO is listed under Development Boards, Evaluation Tools > RF / Wireless Development Kits > RF Development Tools.
Can I view similar or alternative parts?
You can view similar parts to ATREB233-XPRO when available in the RF Development Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATREB233-XPRO you can contact the distributor directly for product support, shipping queries etc.
Is the ATREB233-XPRO RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ATREB233-XPRO have stock available?
Authorised distributors including Microchip Technology, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for ATREB233-XPRO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATREB233-XPRO often in real-time on the comparison pages.
What if I can't find stock of ATREB233-XPRO?
You can fill out our help required form which you can use to request a quote for ATREB233-XPRO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.