Kit Application Type | Sensing - Touch Proximity |
---|---|
Silicon Manufacturer | Atmel |
Silicon Core Number | ATtiny88 ATmega324PA ATxmega128A1 |
Application Sub Type | Touch Sensor |
Kit Contents | USB Bridge MCU Cards Touchpad Cards |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | Slider and Wheel Technology and add Additional Modules/Boards |
Type | Evaluation Kit |
Attiny88, Atmega324Pa, Capacitive Touch, Dev Kit | Newark Electronics |
Where can I find additional details, specifications and documents for a ATQT600?
Additional datasheets, footprints and schematics for ATQT600 are listed on our Part Details page. You can also find images and similar parts to ATQT600 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATQT600 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATQT600 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATQT600 fall under?
The ATQT600 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ATQT600 when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATQT600 you can contact the distributor directly for product support, shipping queries etc.
Is the ATQT600 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATQT600 have stock available?
Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for ATQT600.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATQT600 often in real-time on the comparison pages.
What if I can't find stock of ATQT600?
You can fill out our help required form which you can use to request a quote for ATQT600 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.