Status: | Unknown |
---|---|
Series: | Amp-Trap 2000 ATQR Series |
RoHS: | Unknown |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 30A |
Voltage Rating VAC | 600V |
Fuse Size Metric | 10mm x 38mm |
Fuse Size Imperial | 0.41" x 1.5" |
Product Range | Amp-Trap 2000 ATQR Series |
Breaking Capacity Current AC | 200kA |
SVHC | No SVHC (17-Dec-2015) |
ATQR30 Class CC Time Delay 30A | RS |
Fuse, Time-Delay, Class CC, 200kA I.R AC/100kA I.R DC, 600VAC/300VDC, 30A | Mersen ATQR30 | RS Americas |
Fuse, Time Delay | Carlton-Bates |
FUSE, CARTRIDGE, 30A, TIME DELAY | Farnell |
Where can I find additional details, specifications and documents for a ATQR30?
Additional datasheets, footprints and schematics for ATQR30 are listed on our Part Details page. You can also find images and similar parts to ATQR30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATQR30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATQR30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATQR30 fall under?
The ATQR30 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to ATQR30 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATQR30 you can contact the distributor directly for product support, shipping queries etc.
Is the ATQR30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATQR30 have stock available?
Authorised distributors including RS, RS Americas, Carlton-Bates, element14 and Farnell have stock available or on a lead time for ATQR30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATQR30 often in real-time on the comparison pages.
What if I can't find stock of ATQR30?
You can fill out our help required form which you can use to request a quote for ATQR30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.