ATQR20 Fuses & Circuit Protection by Mersen

FUSE CARTRIDGE 20A TIME DELAY

Status: Unknown
Series: Amp-Trap 2000 ATQR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.80

Distributor Stock
Logo for RS
RS
from US$6.80
84
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$26.90
61
in stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$38.74
27
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$27.45
3
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$27.45
1
in stock
Buy Now
Logo for element14
element14
from US$10.80
-
Buy Now
Logo for Farnell
Farnell
from US$12.44
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Blow Characteristic Time Delay
Fuse Current 20A
Voltage Rating VAC 600V
Fuse Size Metric 10mm x 38mm
Fuse Size Imperial 0.41" x 1.5"
Product Range Amp-Trap 2000 ATQR Series
Breaking Capacity Current AC 200kA
SVHC No SVHC (17-Dec-2015)


ATQR20 Fuses & Fuse Accessories by Mersen

FUSE, CARTRIDGE, 20A, TIME DELAYBreaking Capacity

Status: Unknown
Series: Amp-Trap 2000 ATQR Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Blow Characteristic Time Delay
Fuse Current 20A
Voltage Rating VAC 600V
Fuse Size Metric 10mm x 38mm
Fuse Size Imperial 0.41" x 1.5"
Product Range Amp-Trap 2000 ATQR Series
RoHS Compliant Yes

Alternative Descriptions

ATQR20 Class CC Time Delay 20A | RS
Fuse, Time-Delay, Class CC, 200kA I.R AC/100kA I.R DC, 600VAC/300VDC, 20A | Mersen ATQR20 | RS Americas
Fuse, Time Delay | Carlton-Bates
600V 20A CL CC FUSE TIME DELAYED | Heilind Electronics
FUSE, CARTRIDGE, 20A, TIME DELAY | element14
Fuse, Cartridge, 20A, Time Delay | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a ATQR20?

Additional datasheets, footprints and schematics for ATQR20 are listed on our Part Details page. You can also find images and similar parts to ATQR20 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ATQR20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATQR20 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ATQR20 fall under?

The ATQR20 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.

Can I view similar or alternative parts?

You can view similar parts to ATQR20 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ATQR20 you can contact the distributor directly for product support, shipping queries etc.

Is the ATQR20 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ATQR20 have stock available?

Authorised distributors including RS, RS Americas, Carlton-Bates, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for ATQR20.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ATQR20 often in real-time on the comparison pages.

What if I can't find stock of ATQR20?

You can fill out our help required form which you can use to request a quote for ATQR20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay