Status: | Unknown |
---|---|
Series: | Amp-Trap 2000 ATQR Series |
RoHS: | Unknown |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 15A |
Voltage Rating VAC | 600V |
Fuse Size Metric | 10mm x 38mm |
Fuse Size Imperial | 0.41" x 1.5" |
Product Range | Amp-Trap 2000 ATQR Series |
Breaking Capacity Current AC | 200kA |
SVHC | No SVHC (17-Dec-2015) |
Status: | Unknown |
---|---|
Series: | Amp-Trap 2000 ATQR Series |
RoHS: | Compliant |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 15A |
Voltage Rating VAC | 600V |
Fuse Size Metric | 10mm x 38mm |
Fuse Size Imperial | 0.41" x 1.5" |
Product Range | Amp-Trap 2000 ATQR Series |
RoHS Compliant | Yes |
Fuse, Time Delay | Carlton-Bates |
Fuse, Time-Delay, Class CC, 200kA I.R AC/100kA I.R DC, 600VAC/300VDC, 15A | Mersen ATQR15 | RS Americas |
ATQR15 Class CC Time Delay 15A | RS |
Where can I find additional details, specifications and documents for a ATQR15?
Additional datasheets, footprints and schematics for ATQR15 are listed on our Part Details page. You can also find images and similar parts to ATQR15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATQR15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATQR15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATQR15 fall under?
The ATQR15 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to ATQR15 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATQR15 you can contact the distributor directly for product support, shipping queries etc.
Is the ATQR15 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATQR15 have stock available?
Authorised distributors including Carlton-Bates, RS Americas and RS have stock available or on a lead time for ATQR15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATQR15 often in real-time on the comparison pages.
What if I can't find stock of ATQR15?
You can fill out our help required form which you can use to request a quote for ATQR15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.