Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Coating Type | Paint |
---|---|
Coating Applications | Touch Up Paint for Hoffman Enclosures |
Coating Colour | White |
Dispensing Method | Pen Applicator |
Volume | 0.33fl.oz (US) |
RoHS Compliant | Yes |
Touch Up Paint, Pen, 0.33Fl.oz. (Us) | Newark Electronics |
Touch-Up Paint Pen, For Enclosures, Hoffman #60 White | nVent HOFFMAN ATPW60HGP | RS Americas |
No.60 White Touch-Up Paint Pen 33 oz | Carlton-Bates |
Where can I find additional details, specifications and documents for a A-TPW60HGP?
Additional datasheets, footprints and schematics for A-TPW60HGP are listed on our Part Details page. You can also find images and similar parts to A-TPW60HGP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A-TPW60HGP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A-TPW60HGP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A-TPW60HGP fall under?
The A-TPW60HGP is listed under Chemicals & Adhesives > Paints & Coatings.
Can I view similar or alternative parts?
You can view similar parts to A-TPW60HGP when available in the Paints & Coatings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A-TPW60HGP you can contact the distributor directly for product support, shipping queries etc.
Is the A-TPW60HGP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for A-TPW60HGP have stock available?
Authorised distributors including Newark Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for A-TPW60HGP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A-TPW60HGP often in real-time on the comparison pages.
What if I can't find stock of A-TPW60HGP?
You can fill out our help required form which you can use to request a quote for A-TPW60HGP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.