Status: | Not Recommended |
---|---|
Series: | ATPL250A |
RoHS: | Compliant |
ATPL250A is a G3-PLC modem for Power Line Communication. G3- PLC is an open standard technology supported by internationally recognized standards bodies and promoted by the G3-PLC Alliance. Representatives from the Smart Grid ecosystem such as leading utilities, meter manufacturers, system integrators, IT vendors, automotive companies and silicon providers constitute the G3-PLC Alliance.
ATPL250A flexible architecture, composed of hardware accelerators and coprocessors, achieves a very efficient G3 PHY layer implementation. ATPL250A supports G3-PLC CENELEC, ARIB and FCC profiles, and represents a compact and high-efficient device for a wide range of Smart Grid applications such as Smart Metering (Smart Meters and Data Concentrators), Lighting, Industrial/Home Automation, Home and Building Energy Management Systems, Solar Energy and Plug-in Hybrid Electric Vehicle (PHEV) Charging Stations.
ATPL250A has been conceived to be bundled with an external Microchip ?? MCU. Microchip provides a G3 PHY layer library which is used by the external MCU to take control of ATPL250A PHY layer device.
Device Type | Transceiver |
---|---|
Technology | G3 |
Crypto Engine | AES128 |
Temp Range Min | -40 |
Temp Range Max | 85 |
Frequency Band | Up to 500 kHz |
Pins | Packaging | 80 | LQFP |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (1000) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.5108 |
Shipping Weight (kg) | 0.511 |
Lead Count | 80 |
Package Type | LQFP |
Package Width or Size | 12x12x1.4mm |
Soldering Composition | Matte Tin |
80LQFP, Green, IND TEMP A, MRL A, T&R | Microchip Technology |
Power Line Communication Device 80-Pin LQFP T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a ATPL250A-AKU-R?
Additional datasheets, footprints and schematics for ATPL250A-AKU-R are listed on our Part Details page. You can also find images and similar parts to ATPL250A-AKU-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATPL250A-AKU-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATPL250A-AKU-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATPL250A-AKU-R you can contact the distributor directly for product support, shipping queries etc.
Is the ATPL250A-AKU-R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATPL250A-AKU-R have stock available?
Authorised distributors including Microchip Technology, EBV Elektronik and Avnet Silica have stock available or on a lead time for ATPL250A-AKU-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATPL250A-AKU-R often in real-time on the comparison pages.
What if I can't find stock of ATPL250A-AKU-R?
You can fill out our help required form which you can use to request a quote for ATPL250A-AKU-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.