Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
ATPL230A is a power line communications base band modem, compliant with the PHY layer of PRIME (Power Line Intelligent Metering Evolution) specification. PRIME is an open standard technology used for Smart Grid applications like Smart Metering, Industrial Lighting and Automation, Home Automation, Street Lighting, Solar Energy and PHEV Charging Stations.
ATPL230A PRIME device includes enhanced features such as additional robust modes and frequency band extension. ATPL230A is able to operate in independently selectable transmission bands up to 472 kHz, achieving baud rates ranging from 5.4 kbps up to 128.6 kbps. ATPL230A has been conceived to be bundled with an external Microchip MCU or MPU. Microchip provides a PRIME PHY layer library which is used by the external MCU/MPU to take control of ATPL230A PHY layer device.
No distributors results available
Temp Range Max | 85 |
---|---|
Crypto Engine | AES128 |
Temp Range Min | -40 |
Frequency Band | CENELEC-A, FCC & ARIB |
Device Type | Transceiver |
Technology | Prime |
Temperature Range | -40C to +85C |
Where can I find additional details, specifications and documents for a ATPL230A-AKU-Y?
Additional datasheets, footprints and schematics for ATPL230A-AKU-Y are listed on our Part Details page. You can also find images and similar parts to ATPL230A-AKU-Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATPL230A-AKU-Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATPL230A-AKU-Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATPL230A-AKU-Y fall under?
The ATPL230A-AKU-Y is listed under ATPL230A.
Can I view similar or alternative parts?
You can view similar parts to ATPL230A-AKU-Y when available in the ATPL230A range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATPL230A-AKU-Y you can contact the distributor directly for product support, shipping queries etc.
Is the ATPL230A-AKU-Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATPL230A-AKU-Y have stock available?
There is no stock from authorised distributors for ATPL230A-AKU-Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATPL230A-AKU-Y often in real-time on the comparison pages.
What if I can't find stock of ATPL230A-AKU-Y?
You can fill out our help required form which you can use to request a quote for ATPL230A-AKU-Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.