Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Carrying Case Material | PP (Polypropylene) |
---|---|
External Height | 352mm |
External Width | 465mm |
External Depth | 215mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
External Depth - Imperial | 13.858" |
External Depth - Metric | 352mm |
External Height - Imperial | 8.465" |
External Height - Metric | 215mm |
External Width - Imperial | 18.307" |
External Width - Metric | 465mm |
Atomik 215 PSS Polypropylene Toolcase | RS |
Tool Case, Polypropylene | Newark Electronics |
TOOL CASE, POLYPROPYLENE | element14 |
Where can I find additional details, specifications and documents for a ATOMIK215PSS?
Additional datasheets, footprints and schematics for ATOMIK215PSS are listed on our Part Details page. You can also find images and similar parts to ATOMIK215PSS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATOMIK215PSS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATOMIK215PSS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATOMIK215PSS fall under?
The ATOMIK215PSS is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tool Cases.
Can I view similar or alternative parts?
You can view similar parts to ATOMIK215PSS when available in the Tool Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATOMIK215PSS you can contact the distributor directly for product support, shipping queries etc.
Is the ATOMIK215PSS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATOMIK215PSS have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for ATOMIK215PSS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATOMIK215PSS often in real-time on the comparison pages.
What if I can't find stock of ATOMIK215PSS?
You can fill out our help required form which you can use to request a quote for ATOMIK215PSS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.