Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$17.45
Distributor | Stock | ||
---|---|---|---|
Microchip Technology
from US$17.45
|
5,000
in stock
|
Buy Now |
Interface Type | I2C and USB |
---|---|
Max# Screen | 21 |
Operating Voltage Min (Vcc) | 1.8 |
Operating Voltage Max (Vcc) | 3.47 |
Touch Response | >200 Hz |
Temp# Range Min (deg C) | -40 |
Temp# Range Max (deg C) | 85 |
Touches | 16 |
Nodes | 2911 |
Temperature Range | -40C to +85C |
Where can I find additional details, specifications and documents for a ATMXT2952T2-C2UR057?
Additional datasheets, footprints and schematics for ATMXT2952T2-C2UR057 are listed on our Part Details page. You can also find images and similar parts to ATMXT2952T2-C2UR057 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATMXT2952T2-C2UR057 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATMXT2952T2-C2UR057 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATMXT2952T2-C2UR057 fall under?
The ATMXT2952T2-C2UR057 is listed under ATMXT2952T2.
Can I view similar or alternative parts?
You can view similar parts to ATMXT2952T2-C2UR057 when available in the ATMXT2952T2 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATMXT2952T2-C2UR057 you can contact the distributor directly for product support, shipping queries etc.
Is the ATMXT2952T2-C2UR057 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATMXT2952T2-C2UR057 have stock available?
Authorised distributors including Microchip Technology have stock available or on a lead time for ATMXT2952T2-C2UR057.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATMXT2952T2-C2UR057 often in real-time on the comparison pages.
What if I can't find stock of ATMXT2952T2-C2UR057?
You can fill out our help required form which you can use to request a quote for ATMXT2952T2-C2UR057 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.