Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Interface Type | I2C |
---|---|
Max# Screen | 3.3 |
Operating Voltage Min (Vcc) | 1.71 |
Operating Voltage Max (Vcc) | 3.47 |
Touch Response | > 200 Hz |
Temp# Range Min (deg C) | -40 |
Temp# Range Max (deg C) | 85 |
Touches | 5 |
Nodes | 144 |
Temperature Range | -40C to +85C |
Maxtouch U Series, 144 Channel Touchscreen Controller Ic, Qfn, T&r 38 Xqfn 4X4X0.4Mm T/R Rohs Compliant: Yes |Microchip ATMXT144U-MAUR025 | Newark Electronics |
Max Touch Touchscreen Controller 144 Node 38-Pin XQFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a ATMXT144U-MAUR025?
Additional datasheets, footprints and schematics for ATMXT144U-MAUR025 are listed on our Part Details page. You can also find images and similar parts to ATMXT144U-MAUR025 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATMXT144U-MAUR025 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATMXT144U-MAUR025 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATMXT144U-MAUR025 fall under?
The ATMXT144U-MAUR025 is listed under ATMXT144U.
Can I view similar or alternative parts?
You can view similar parts to ATMXT144U-MAUR025 when available in the ATMXT144U range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATMXT144U-MAUR025 you can contact the distributor directly for product support, shipping queries etc.
Is the ATMXT144U-MAUR025 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATMXT144U-MAUR025 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Microchip Technology have stock available or on a lead time for ATMXT144U-MAUR025.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATMXT144U-MAUR025 often in real-time on the comparison pages.
What if I can't find stock of ATMXT144U-MAUR025?
You can fill out our help required form which you can use to request a quote for ATMXT144U-MAUR025 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.