Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
The recommended alternative touch controller is ATMXT1066T2.
A 1386-node multi-chip solution (4-chips) which is part of the Microchip maXTouch product platform. By combining charge transfer and powerful 32-bit AVR microcontroller technology, this high performance architecture enables unlimited touch up to 16 touches, fast response time at over 150Hz, and smart processing of a capacitive touch image to accurately regenerate and report user interaction with the touchscreen. By supporting grip suppression and palm rejection, the screen enables unconstrained usage and intuitive user experience. The device features multi-touch performance, enabling touches to be identified and individually tracked and allowing a range of built-in gestures to be reported to the host processor. Due to the high signal-to-noise ratio, the device works well with fingertip touch and can also be used with a conductive stylus. It has been designed to work in demanding, rapidly changing environments. As only the touchscreen area is touch-sensitive, designers are free to place the chip on the main board or adjacent to the sensor. The mXT1386 is ideally suited to tablet PC, MID, smartbook, and PC supporting up to 15.6" touchscreens. It supports various OS including Linux, Android, and Windows as well as host interfaces like I2C and USB.
Prices starting from US$10.78
Distributor | Stock | ||
---|---|---|---|
Microchip Technology
from US$10.78
|
780
in stock
|
Buy Now |
Interface Type | I2C |
---|---|
Max# Screen | 15.6 |
Operating Voltage Min (Vcc) | 2.7 |
Operating Voltage Max (Vcc) | 3.3 |
Touch Response | >150Hz |
Temp# Range Min (deg C) | -40 |
Temp# Range Max (deg C) | 85 |
Touches | 16 |
Nodes | 1386 |
Temperature Range | -40C to +85C |
Where can I find additional details, specifications and documents for a ATMXT1386-Z2U023?
Additional datasheets, footprints and schematics for ATMXT1386-Z2U023 are listed on our Part Details page. You can also find images and similar parts to ATMXT1386-Z2U023 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATMXT1386-Z2U023 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATMXT1386-Z2U023 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATMXT1386-Z2U023 fall under?
The ATMXT1386-Z2U023 is listed under ATMXT1386.
Can I view similar or alternative parts?
You can view similar parts to ATMXT1386-Z2U023 when available in the ATMXT1386 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATMXT1386-Z2U023 you can contact the distributor directly for product support, shipping queries etc.
Is the ATMXT1386-Z2U023 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATMXT1386-Z2U023 have stock available?
Authorised distributors including Microchip Technology have stock available or on a lead time for ATMXT1386-Z2U023.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATMXT1386-Z2U023 often in real-time on the comparison pages.
What if I can't find stock of ATMXT1386-Z2U023?
You can fill out our help required form which you can use to request a quote for ATMXT1386-Z2U023 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.