Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
In Production
The ATMXT1066T2 touchscreen controller is aimed at display sizes up to 10.1” used in Industrial designs. This family of touchscreen controller brings Microchip’s unmatched Adaptive Sensing technology to the Industrial market. It enables dynamic touch classification, a feature that automatically and intelligently switches between self-capacitance and mutual-capacitance sensing to provide users a seamless transition between a finger touch and glove touch. Adaptive Sensing is also highly resistant to moisture. Proprietary differential touch sensing delivers unparalleled noise immunity ensuring superior touch performance even in harsh environments.
Prices starting from US$6.74
Distributor | Stock | ||
---|---|---|---|
Microchip Technology
from US$6.74
|
5,000
in stock
|
Buy Now |
Interface Type | I2C |
---|---|
Max# Screen | 10.1 |
Operating Voltage Min (Vcc) | 1.8 |
Operating Voltage Max (Vcc) | 3.47 |
Touch Response | >200 Hz |
Temp# Range Min (deg C) | -40 |
Temp# Range Max (deg C) | 85 |
Touches | 16 |
Nodes | 1066 |
Temperature Range | -40C to +85C |
Where can I find additional details, specifications and documents for a ATMXT1066T2-NHUR025?
Additional datasheets, footprints and schematics for ATMXT1066T2-NHUR025 are listed on our Part Details page. You can also find images and similar parts to ATMXT1066T2-NHUR025 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATMXT1066T2-NHUR025 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATMXT1066T2-NHUR025 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATMXT1066T2-NHUR025 fall under?
The ATMXT1066T2-NHUR025 is listed under ATMXT1066T2.
Can I view similar or alternative parts?
You can view similar parts to ATMXT1066T2-NHUR025 when available in the ATMXT1066T2 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATMXT1066T2-NHUR025 you can contact the distributor directly for product support, shipping queries etc.
Is the ATMXT1066T2-NHUR025 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATMXT1066T2-NHUR025 have stock available?
Authorised distributors including Microchip Technology have stock available or on a lead time for ATMXT1066T2-NHUR025.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATMXT1066T2-NHUR025 often in real-time on the comparison pages.
What if I can't find stock of ATMXT1066T2-NHUR025?
You can fill out our help required form which you can use to request a quote for ATMXT1066T2-NHUR025 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.