Status: | Active |
---|---|
Series: | ATmega6450 |
RoHS: | Compliant |
By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed.
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 64 |
CPU Speed (MIPS/DMIPS) | 16 |
Data EEPROM (bytes) | 2048 |
Capture/Compare/PWM (CCP) | 1 |
Max 8 Bit Digital Timers | 2 |
Number of ADCs | 0 |
ADC Channels | 8 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 1 |
Temp. Range Min. | -40 |
Temp. Range Max. | 85 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 1.8 |
Pin Count | 100 |
Low Power | No |
Pins | Packaging | 100 | TQFP |
Temp Range | -40C to +85C |
Packing Media | Tray (90) |
Data Sheets |
---|
ATmega325/3250/645/6450 - Complete Datasheet |
ATmega325/3250/645/6450 - Summary Datasheet |
Reference Manuals |
---|
AVR Instruction Set Manual |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.497 |
Shipping Weight (kg) | 4.088889 |
Lead Count | 100 |
Package Type | TQFP |
Package Width or Size | 14x14x1mm |
Soldering Composition | Matte Tin |
MCU 8-bit ATmega AVR RISC 64KB Flash 2.5V/3.3V/5V 100-Pin TQFP | Avnet America |
8MHZ, TQFP, IND TEMP, GREEN, 1.8V | Microchip Technology |
MCU, 8BIT, ATMEGA, 8MHZ, TQFP-100 | element14 |
Where can I find additional details, specifications and documents for a ATMEGA6450V-8AU?
Additional datasheets, footprints and schematics for ATMEGA6450V-8AU are listed on our Part Details page. You can also find images and similar parts to ATMEGA6450V-8AU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATMEGA6450V-8AU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATMEGA6450V-8AU price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATMEGA6450V-8AU you can contact the distributor directly for product support, shipping queries etc.
Is the ATMEGA6450V-8AU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATMEGA6450V-8AU have stock available?
Authorised distributors including Avnet America, Microchip Technology, element14 and Farnell have stock available or on a lead time for ATMEGA6450V-8AU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATMEGA6450V-8AU often in real-time on the comparison pages.
What if I can't find stock of ATMEGA6450V-8AU?
You can fill out our help required form which you can use to request a quote for ATMEGA6450V-8AU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.