Status: | Active |
---|---|
Series: | ATmega48P |
RoHS: | Compliant |
By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed.
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 4 |
CPU Speed (MIPS/DMIPS) | 20 |
Data EEPROM (bytes) | 256 |
Capture/Compare/PWM (CCP) | 1 |
Max 8 Bit Digital Timers | 2 |
Number of ADCs | 0 |
ADC Channels | 8 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 1 |
Temp. Range Min. | -40 |
Temp. Range Max. | 85 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 1.8 |
Pin Count | 32 |
Low Power | Yes |
Pins | Packaging | 28 | VQFN |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (6000) |
Data Sheets |
---|
ATmega48P/V/88P/V/168P/V Data Sheet |
Board Design Files |
---|
ATmega48 IBIS Model |
Reference Manuals |
---|
AVR Instruction Set Manual |
Supporting Collateral |
---|
Differential and Single-Ended ADC |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0412 |
Shipping Weight (kg) | 0.075 |
Lead Count | 28 |
Package Type | VQFN |
Package Width or Size | 4x4x1mm |
Soldering Composition | Matte Tin |
Mcu, 8Bit, Avr, 20Mhzvqfn-Ep-28 | Newark Electronics |
MCU 8-bit ATmega AVR RISC 4KB Flash 3.3V/5V 28-Pin VQFN EP T/R | Avnet America |
20MHZ, QFN/MLF, IND TEMP, GREEN, 5V,T&R | Microchip Technology |
MICROCONTROLLERS (MCU) - 8 BIT | Farnell |
Where can I find additional details, specifications and documents for a ATMEGA48P-20MMUR?
Additional datasheets, footprints and schematics for ATMEGA48P-20MMUR are listed on our Part Details page. You can also find images and similar parts to ATMEGA48P-20MMUR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATMEGA48P-20MMUR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATMEGA48P-20MMUR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATMEGA48P-20MMUR fall under?
The ATMEGA48P-20MMUR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to ATMEGA48P-20MMUR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATMEGA48P-20MMUR you can contact the distributor directly for product support, shipping queries etc.
Is the ATMEGA48P-20MMUR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATMEGA48P-20MMUR have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology and Farnell have stock available or on a lead time for ATMEGA48P-20MMUR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATMEGA48P-20MMUR often in real-time on the comparison pages.
What if I can't find stock of ATMEGA48P-20MMUR?
You can fill out our help required form which you can use to request a quote for ATMEGA48P-20MMUR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.