Status: | Active |
---|---|
Series: | ATMEGA4808 |
RoHS: | Compliant |
ATmega4808 is a microcontroller featuring the 8-bit AVR® processor with hardware multiplier - running at up to 20 MHz and with up to 48 KB Flash, 6 KB SRAM and 256 bytes of EEPROM in 28- and 32-pin packages. The series uses the latest Core Independent Peripherals with low-power features, including an Event System, intelligent analog, and advanced peripherals.
Hardware multiplier |
Three sleep modes: |
Idle |
Standby |
Power Down |
Event System |
Watchdog Timer (WDT) |
Power-On Reset (POR) |
Brown-Out Detection (BOD) |
Single pin programming and debugging interface (UPDI) |
12 Channel 10-bit ADC with Voltage Reference |
Analog Comparator (AC) |
Configurable Custom Logic (CCL) |
4x 16-bit Timer (TCA / TCB) |
Cyclical Redundancy Check (CRC/SCAN) |
SPI / I2C / USART |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 48 |
CPU Speed (MIPS/DMIPS) | 20 |
Data EEPROM (bytes) | 256 |
Capture/Compare/PWM (CCP) | 0 |
Max 8 Bit Digital Timers | 0 |
Number of ADCs | 1 |
ADC Channels | 12 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 1 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 1.8 |
Pin Count | 32 |
Low Power | Yes |
Pins | Packaging | 28 | SSOP |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (2100) |
Data Sheets |
---|
ATmega4808/4809 Data Sheet |
Board Design Files |
---|
ATmega4809 IBIS Model |
Code Examples |
---|
Code Examples with ATmega4808 product family |
Reference Manuals |
---|
AVR Instruction Set Manual |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.2292 |
Shipping Weight (kg) | 0.333333 |
Lead Count | 28 |
Package Type | SSOP |
Package Width or Size | .209in |
Soldering Composition | Matte Tin |
20MHz,48KB, SSOP28,Ind 125C, Green,T&R | Microchip Technology |
20Mhz, 48Kb, Soic 28 Ssop .209In T/R Rohs Compliant: Yes |Microchip ATMEGA4808-XFR | Newark Electronics |
MCU 8-Bit AVR RISC 48KB Flash 3.3V/5V 32-Pin SSOP T/R | Avnet America |
MICROCONTROLLERS (MCU) - 8 BIT | Farnell |
Where can I find additional details, specifications and documents for a ATMEGA4808-XFR?
Additional datasheets, footprints and schematics for ATMEGA4808-XFR are listed on our Part Details page. You can also find images and similar parts to ATMEGA4808-XFR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATMEGA4808-XFR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATMEGA4808-XFR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATMEGA4808-XFR fall under?
The ATMEGA4808-XFR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to ATMEGA4808-XFR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATMEGA4808-XFR you can contact the distributor directly for product support, shipping queries etc.
Is the ATMEGA4808-XFR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATMEGA4808-XFR have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, Farnell and Avnet Silica have stock available or on a lead time for ATMEGA4808-XFR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATMEGA4808-XFR often in real-time on the comparison pages.
What if I can't find stock of ATMEGA4808-XFR?
You can fill out our help required form which you can use to request a quote for ATMEGA4808-XFR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.