Status: | Active |
---|---|
Series: | ATmega406 |
RoHS: | Compliant |
By executing powerful instructions in a single clock cycle, the device achieves a throughput of one MIPS at 1 MHz and operates between 4-25 volts, balancing power consumption and processing speed.
Prices starting from US$6.18
Distributor | Stock | ||
---|---|---|---|
Newark
from US$7.29
|
No stock
|
Buy Now | |
Microchip Technology
from US$6.18
|
98,250
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.62
|
249
in stock
|
Buy Now | |
Micros
from US$8.38
|
10
in stock
|
Buy Now | |
Avnet America
from US$8.52
|
-
|
Buy Now | |
Schukat Electronic
from US$9.28
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 40 |
CPU Speed (MIPS/DMIPS) | 1 |
Data EEPROM (bytes) | 512 |
Capture/Compare/PWM (CCP) | 0 |
Max 8 Bit Digital Timers | 0 |
Number of ADCs | 0 |
ADC Channels | 11 |
Max ADC Resolution (bits) | 12 |
Number of Comparators | 0 |
Temp. Range Min. | -40 |
Temp. Range Max. | 85 |
Operation Voltage Max.(V) | 25 |
Operation Voltage Min.(V) | 4 |
Pin Count | 48 |
Low Power | No |
Pins | Packaging | 48 | LQFP |
Temp Range | -40C to +85C |
Packing Media | Tray (250) |
Data Sheets |
---|
ATmega406 Datasheet |
ATmega406 - Summary Datasheet |
Reference Manuals |
---|
AVR Instruction Set Manual |
Supporting Collateral |
---|
Differential and Single-Ended ADC |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1824 |
Shipping Weight (kg) | 0.872 |
Lead Count | 48 |
Package Type | LQFP |
Package Width or Size | 7x7x1.4mm |
Soldering Composition | Matte Tin |
1MHZ, LQFP, IND TEMP, GREEN, 1.8V | Microchip Technology |
IC: AVR microcontroller | Transfer Multisort Elektronik |
Microcontroller Mcu, 8 Bit, Megaavr, 1Mhz, Lqfp-48 | Newark Electronics |
MCU 8-bit ATmega AVR RISC 40KB Flash 5V/9V/12V/15V/18V/24V 48-Pin LQFP | Avnet America |
MC 8bit 4-25V 40kB Flash 1MHz LQFP48 | Schukat Electronic |
Where can I find additional details, specifications and documents for a ATMEGA406-1AAU?
Additional datasheets, footprints and schematics for ATMEGA406-1AAU are listed on our Part Details page. You can also find images and similar parts to ATMEGA406-1AAU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATMEGA406-1AAU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATMEGA406-1AAU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATMEGA406-1AAU fall under?
The ATMEGA406-1AAU is listed under Semiconductors - ICs > Microcontrollers - MCU > Application Specific Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to ATMEGA406-1AAU when available in the Application Specific Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATMEGA406-1AAU you can contact the distributor directly for product support, shipping queries etc.
Is the ATMEGA406-1AAU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATMEGA406-1AAU have stock available?
Authorised distributors including Microchip Technology, Transfer Multisort Elektronik, Micros, Newark Electronics and Avnet America have stock available or on a lead time for ATMEGA406-1AAU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATMEGA406-1AAU often in real-time on the comparison pages.
What if I can't find stock of ATMEGA406-1AAU?
You can fill out our help required form which you can use to request a quote for ATMEGA406-1AAU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.