ATMEGA328P-PU ATmega328P by Microchip Technology

20 MHZ, PDIP, IND TEMP, GREEN

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The high-performance Microchip picoPower 8-bit AVR RISC-based microcontroller combines 32KB ISP flash memory with read-while-write capabilities, 1024B EEPROM, 2KB SRAM, 23 general purpose I/O lines, 32 general purpose working registers, three flexible timer/counters with compare modes, internal and external interrupts, serial programmable USART, a byte-oriented 2-wire serial interface, SPI serial port, a 6-channel 10-bit A/D converter (8-channels in TQFP and QFN/MLF packages), programmable watchdog timer with internal oscillator, and five software selectable power saving modes. The device operates between 1.8-5.5 volts.

By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching 1 MIPS per MHz, balancing power consumption and processing speed.

Where to Buy

Prices starting from US$2.10

Distributor Stock
Logo for RS
RS
from US$2.61
3,956
in stock
Buy Now
Logo for element14
element14
from US$2.78
32,795
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.67
28,136
in stock
Buy Now
Logo for Microchip Technology
Microchip Technology
from US$2.10
18,332
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.10
1,574
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$3.85
811
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.49
656
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$2.59
427
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$6.00
316
in stock
Buy Now
Logo for Micros
Micros
from US$2.59
280
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$3.45
252
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
4,788
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$2.54
-
Buy Now
Logo for Avnet America
Avnet America
from US$2.89
-
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$2.81
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Family ATmegaAVR
Part Family ATmega48
Part Prefix ATmega
Architecture 8
Core 8-bit AVR
MaxSpeed (MHz) 20
CPU Type 8-bit AVR
CPU Speed (MIPS/DMIPS) 20
Program Memory Type Flash
SelfWrite Yes
Program Memory Size (KB) 32
Program Memory Size (KWords) 16
Multiple Flash Panels True
Secure Bootloader (CodeGuardâ„¢ Security) None
RAM (KB) 2048
Data EEPROM (bytes) 1024
Temp. Range Min. -40
Temp. Range Max. 85
Operation Voltage Min.(V) 1.8
Operation Voltage Max.(V) 5.5
Max I/O Pins 23
Pin Count 32
Brown Out Reset (BOR) Programmable BOR
Power On Reset (POR) Yes
Internal Voltage Reference (Bandgap) Yes
Internal Oscillator Yes
Low Power Yes
Number of Comparators 1
ADC Channels 8
Max ADC Sampling Rate (ksps) 15
Max ADC Resolution (bits) 10
Max ADC Sample/Hold (S/H) 1
Temp Sensor Yes
Standard UART 1
SPIâ„¢ 2
I2C 1
Max 8 Bit Digital Timers 2
Max 16 Bit Digital Timers 1
Hardware RTCC Yes
Watch Dog Timers (WDT) Yes
Timers 3
Stand alone PWM 6
Capture/Compare/PWM (CCP) 1
Standalone Output Compare/ Standard PWM 6
Input Capture 1
Max # PWM outputs (including complementary outputs) 6
Output Compare Channels 6
USB Interface None
Type of CAN module None
Ethernet None
Integrated Wireless Frequency None
Wireless Technology None
JTAG None
Debug Interface debugWIRE
Temperature Range -40C to +85C

Alternative Descriptions

MCU, 8BIT, ATMEGA, 20MHZ, DIP-28 | element14
Microcontroller AVR 32K FLASH 2K SRAM | RS
Microchip AVR RISC Microcontroller Flash 32KB PDIP 20MHz | Distrelec
Microcontroller Mcu, 8 Bit, Atmega, 20Mhz, Dip-28 | Newark Electronics
MC 8bit 1,8V 32kB Flash 20MHz SDIP28 | Schukat Electronic
Microcontroller, 8-BIT With 32 KB In-System Programmable Flash, ATMEGA Series | Microchip Technology Inc. ATMEGA328P-PU | RS Americas
32kB-FL 2kB-RAM 1kB-EE 23I/O 1.8÷5.5V 20MHz 3xtimer 8A/D UART SPI TWI -40÷85°C | Micros
MCU 8-Bit ATmega AVR RISC 32KB Flash 2.5V/3.3V/5V 28-Pin PDIP | EBV Elektronik
ATmega Series 32 KB Flash 2 KB SRAM 20 MHz 8-Bit Microcontroller - DIP-28 | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ATMEGA328P-PU?

Additional datasheets, footprints and schematics for ATMEGA328P-PU are listed on our Part Details page. You can also find images and similar parts to ATMEGA328P-PU on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ATMEGA328P-PU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATMEGA328P-PU price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ATMEGA328P-PU fall under?

The ATMEGA328P-PU is listed under ATmega328P.

Can I view similar or alternative parts?

You can view similar parts to ATMEGA328P-PU when available in the ATmega328P range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ATMEGA328P-PU you can contact the distributor directly for product support, shipping queries etc.

Is the ATMEGA328P-PU RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ATMEGA328P-PU have stock available?

Authorised distributors including element14, Farnell, Microchip Technology, RS and Chip One Stop have stock available or on a lead time for ATMEGA328P-PU.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ATMEGA328P-PU often in real-time on the comparison pages.

What if I can't find stock of ATMEGA328P-PU?

You can fill out our help required form which you can use to request a quote for ATMEGA328P-PU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay