Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching 1 MIPS per MHz, balancing power consumption and processing speed.
Prices starting from US$2.02
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.03
|
1,086
in stock
|
Buy Now | |
element14
from US$2.71
|
18,002
in stock
|
Buy Now | |
Farnell
from US$2.47
|
18,002
in stock
|
Buy Now | |
Microchip Technology
from US$2.02
|
1,787
in stock
|
Buy Now | |
Newark Electronics
from US$2.41
|
697
in stock
|
Buy Now | |
Distrelec
from US$2.88
|
383
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.56
|
106
in stock
|
Buy Now | |
Chip One Stop
from US$2.37
|
48
in stock
|
Buy Now | |
Future Electronics
from US$2.46
|
-
|
Buy Now | |
Avnet America
from US$2.80
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Family | ATmegaAVR |
---|---|
Part Family | ATmega48 |
Part Prefix | ATmega |
Architecture | 8 |
Core | 8-bit AVR |
MaxSpeed (MHz) | 20 |
CPU Type | 8-bit AVR |
CPU Speed (MIPS/DMIPS) | 20 |
Program Memory Type | Flash |
SelfWrite | Yes |
Program Memory Size (KB) | 32 |
Program Memory Size (KWords) | 16 |
Multiple Flash Panels | True |
Secure Bootloader (CodeGuardâ„¢ Security) | None |
RAM (KB) | 2048 |
Data EEPROM (bytes) | 1024 |
Temp. Range Min. | -40 |
Temp. Range Max. | 85 |
Operation Voltage Min.(V) | 1.8 |
Operation Voltage Max.(V) | 5.5 |
Max I/O Pins | 23 |
Pin Count | 32 |
Brown Out Reset (BOR) | Programmable BOR |
Power On Reset (POR) | Yes |
Internal Voltage Reference (Bandgap) | Yes |
Internal Oscillator | Yes |
Low Power | Yes |
Number of Comparators | 1 |
ADC Channels | 8 |
Max ADC Sampling Rate (ksps) | 15 |
Max ADC Resolution (bits) | 10 |
Max ADC Sample/Hold (S/H) | 1 |
Temp Sensor | Yes |
Standard UART | 1 |
SPIâ„¢ | 2 |
I2C | 1 |
Max 8 Bit Digital Timers | 2 |
Max 16 Bit Digital Timers | 1 |
Hardware RTCC | Yes |
Watch Dog Timers (WDT) | Yes |
Timers | 3 |
Stand alone PWM | 6 |
Capture/Compare/PWM (CCP) | 1 |
Standalone Output Compare/ Standard PWM | 6 |
Input Capture | 1 |
Max # PWM outputs (including complementary outputs) | 6 |
Output Compare Channels | 6 |
USB Interface | None |
Type of CAN module | None |
Ethernet | None |
Integrated Wireless Frequency | None |
Wireless Technology | None |
JTAG | None |
Debug Interface | debugWIRE |
Temperature Range | -40C to +105C |
MCU, 8BIT, ATMEGA, 20MHZ, TQFP-32 | element14 |
MCU 8-bit ATmega AVR RISC 32KB Flash | RS |
Microcontroller Mcu, 8 Bit, Atmega, 20Mhz, Tqfp-32 | Newark Electronics |
Microchip AVR RISC Microcontroller Flash 32KB TQFP 20MHz | Distrelec |
IC: AVR microcontroller | Transfer Multisort Elektronik |
ATmega Series 32 kB Flash 2 kB RAM 23 I/O 8-Bit Microcontroller - TQFP-32 | Future Electronics |
MCU 8-bit ATmega AVR RISC 32KB Flash 2.5V/3.3V/5V 32-Pin LQFP | Avnet America |
Where can I find additional details, specifications and documents for a ATMEGA328P-AN?
Additional datasheets, footprints and schematics for ATMEGA328P-AN are listed on our Part Details page. You can also find images and similar parts to ATMEGA328P-AN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATMEGA328P-AN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATMEGA328P-AN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATMEGA328P-AN fall under?
The ATMEGA328P-AN is listed under ATmega328P.
Can I view similar or alternative parts?
You can view similar parts to ATMEGA328P-AN when available in the ATmega328P range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATMEGA328P-AN you can contact the distributor directly for product support, shipping queries etc.
Is the ATMEGA328P-AN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATMEGA328P-AN have stock available?
Authorised distributors including element14, Farnell, Microchip Technology, RS and Newark Electronics have stock available or on a lead time for ATMEGA328P-AN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATMEGA328P-AN often in real-time on the comparison pages.
What if I can't find stock of ATMEGA328P-AN?
You can fill out our help required form which you can use to request a quote for ATMEGA328P-AN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.