Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching 1 MIPS per MHz, balancing power consumption and processing speed.
Family | ATmegaAVR |
---|---|
Part Family | ATmega164 |
Part Prefix | ATmega |
Architecture | 8 |
Core | 8-bit AVR |
MaxSpeed (MHz) | 20 |
CPU Type | 8-bit AVR |
CPU Speed (MIPS/DMIPS) | 20 |
Program Memory Type | Flash |
SelfWrite | Yes |
Program Memory Size (KB) | 32 |
Program Memory Size (KWords) | 16 |
Multiple Flash Panels | True |
Secure Bootloader (CodeGuardā¢ Security) | None |
RAM (KB) | 2048 |
Data EEPROM (bytes) | 1024 |
Temp. Range Min. | -40 |
Temp. Range Max. | 85 |
Operation Voltage Min.(V) | 1.8 |
Operation Voltage Max.(V) | 5.5 |
Max I/O Pins | 32 |
Pin Count | 44 |
Brown Out Reset (BOR) | Programmable BOR |
Power On Reset (POR) | Yes |
Internal Voltage Reference (Bandgap) | Yes |
Internal Oscillator | Yes |
Number of Comparators | 1 |
ADC Channels | 8 |
Diff ADC Inputs | 14 |
Max ADC Sampling Rate (ksps) | 15 |
Max ADC Resolution (bits) | 10 |
Max ADC Sample/Hold (S/H) | 1 |
Standard UART | 2 |
SPIā¢ | 3 |
I2C | 1 |
Max 8 Bit Digital Timers | 2 |
Max 16 Bit Digital Timers | 1 |
Hardware RTCC | Yes |
Watch Dog Timers (WDT) | Yes |
Timers | 3 |
Stand alone PWM | 6 |
Capture/Compare/PWM (CCP) | 1 |
Standalone Output Compare/ Standard PWM | 6 |
Input Capture | 1 |
Max # PWM outputs (including complementary outputs) | 6 |
Output Compare Channels | 6 |
USB Interface | None |
Type of CAN module | None |
Ethernet | None |
Integrated Wireless Frequency | None |
Wireless Technology | None |
JTAG | Debug/Program/Boundary Scan |
Debug Interface | JTAG |
Temperature Range | -40C to +85C |
20 Mhz,dualrow Qfn,ind Temp,green,t&r, 44 Vqfn 5X5X1Mm T/R Rohs Compliant: Yes |Microchip ATMEGA324A-MCHR | Newark Electronics |
MCU 8-bit ATmega AVR RISC 32KB Flash 2.5V/3.3V/5V 44-Pin QFN EP T/R | Avnet America |
Where can I find additional details, specifications and documents for a ATMEGA324A-MCHR?
Additional datasheets, footprints and schematics for ATMEGA324A-MCHR are listed on our Part Details page. You can also find images and similar parts to ATMEGA324A-MCHR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATMEGA324A-MCHR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATMEGA324A-MCHR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATMEGA324A-MCHR fall under?
The ATMEGA324A-MCHR is listed under ATmega324A.
Can I view similar or alternative parts?
You can view similar parts to ATMEGA324A-MCHR when available in the ATmega324A range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATMEGA324A-MCHR you can contact the distributor directly for product support, shipping queries etc.
Is the ATMEGA324A-MCHR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATMEGA324A-MCHR have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for ATMEGA324A-MCHR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATMEGA324A-MCHR often in real-time on the comparison pages.
What if I can't find stock of ATMEGA324A-MCHR?
You can fill out our help required form which you can use to request a quote for ATMEGA324A-MCHR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.