Status: | Active |
---|---|
Series: | ATMEGA3208 |
RoHS: | Compliant |
The ATmega3208 is a microcontroller featuring the 8-bit AVR® processor with hardware multiplier - running at up to 20 MHz and with up to 32 KB Flash, 4 KB SRAM and 256 bytes of EEPROM in 28- and 32-pin packages. The series uses the latest Core Independent Peripherals with low-power features, including Event System, intelligent analog, and advanced peripherals.
Prices starting from US$1.16
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$1.35 |
1,880
|
Buy Now | |
Microchip Technology | US$1.16 |
11,500
|
Buy Now | |
Newark Electronics | US$1.73 |
3,676
|
Buy Now | |
element14 | US$1.66 |
3,676
|
Buy Now | |
Farnell | US$1.65 |
3,676
|
Buy Now | |
Transfer Multisort Elektronik | US$1.45 |
1,622
|
Buy Now | |
Future Electronics | US$1.32 |
-
|
Buy Now | |
Avnet America | US$1.61 |
-
|
Buy Now |
Hardware multiplier |
Three sleep modes: |
Idle |
Standby |
Power Down |
Event System |
Watchdog Timer (WDT) |
Power-On Reset (POR) |
Brown-Out Detection (BOD) |
Single pin programming and debugging interface (UPDI) |
12 Channel 10-bit ADC with Voltage Reference |
Analog Comparator (AC) |
Configurable Custom Logic (CCL) |
4x 16-bit Timer (TCA / TCB) |
Cyclical Redundancy Check (CRC/SCAN) |
SPI / I2C / USART |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 32 |
CPU Speed (MIPS/DMIPS) | 20 |
Data EEPROM (bytes) | 256 |
Capture/Compare/PWM (CCP) | 0 |
Max 8 Bit Digital Timers | 0 |
Number of ADCs | 1 |
ADC Channels | 12 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 1 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 1.8 |
Pin Count | 32 |
Low Power | Yes |
Pins | Packaging | 32 | TQFP |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (2000) |
Data Sheets |
---|
ATmega3208/3209 Data Sheet |
Board Design Files |
---|
ATmega3209 IBIS Model |
Reference Manuals |
---|
AVR Instruction Set Manual |
User Guides |
---|
ATmega4809 Xplained Pro |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.3383 |
Shipping Weight (kg) | 0.410625 |
Lead Count | 32 |
Package Type | TQFP |
Package Width or Size | 7x7x1.0mm |
Soldering Composition | Matte Tin |
20MHz,32KB, TQFP32,Ind 125C, Green,T&R | Microchip Technology |
Mcu, 8Bit, Avr, 20Mhz, Tqfp-32 | Newark Electronics |
MCU, 8BIT, AVR, 20MHZ, TQFP-32 | element14 |
20MHz, 32KB, TQFP32, Ind 125C, Green, T& | RS |
IC: AVR microcontroller | Transfer Multisort Elektronik |
20MHz, 32KB, TQFP32, Ind 125C, Green, T&R | Future Electronics |
MCU 8-Bit ATMEGA3208 AVR RISC 32KB Flash 1.8V to 5.5V 32-Pin TQFP T/R | Avnet America |
Where can I find additional details, specifications and documents for a ATMEGA3208-AFR?
Additional datasheets, footprints and schematics for ATMEGA3208-AFR are listed on our Part Details page. You can also find images and similar parts to ATMEGA3208-AFR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATMEGA3208-AFR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATMEGA3208-AFR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATMEGA3208-AFR fall under?
The ATMEGA3208-AFR is listed under Semiconductors - ICs > Microcontrollers - MCU > 8 Bit Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to ATMEGA3208-AFR when available in the 8 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATMEGA3208-AFR you can contact the distributor directly for product support, shipping queries etc.
Is the ATMEGA3208-AFR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATMEGA3208-AFR have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for ATMEGA3208-AFR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATMEGA3208-AFR often in real-time on the comparison pages.
What if I can't find stock of ATMEGA3208-AFR?
You can fill out our help required form which you can use to request a quote for ATMEGA3208-AFR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.