Status: | Active |
---|---|
Series: | ATmega1284P |
RoHS: | Compliant |
By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed.
Prices starting from US$5.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.94
|
3,169
in stock
|
Buy Now | |
Microchip Technology
from US$5.19
|
85,869
in stock
|
Buy Now | |
Newark Electronics
from US$6.86
|
3,169
in stock
|
Buy Now | |
element14
from US$6.87
|
3,169
in stock
|
Buy Now | |
EBV Elektronik
-
|
12,000
in stock
|
Buy Now | |
Avnet Silica
-
|
4,000
in stock
|
Buy Now | |
Future Electronics
from US$6.29
|
-
|
Buy Now | |
Avnet America
from US$7.15
|
-
|
Buy Now |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 128 |
CPU Speed (MIPS/DMIPS) | 20 |
Data EEPROM (bytes) | 4096 |
Capture/Compare/PWM (CCP) | 1 |
Max 8 Bit Digital Timers | 2 |
Number of ADCs | 0 |
ADC Channels | 8 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 1 |
Temp. Range Min. | -40 |
Temp. Range Max. | 85 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 1.8 |
Pin Count | 44 |
Low Power | Yes |
Pins | Packaging | 44 | VQFN |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (4000) |
Data Sheets |
---|
ATmega164A/PA/324A/PA/644A/PA/1284/P Data Sheet |
Board Design Files |
---|
ATmega1284 IBIS Model |
Reference Manuals |
---|
AVR Instruction Set Manual |
Supporting Collateral |
---|
Differential and Single-Ended ADC |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1379 |
Shipping Weight (kg) | 0.061 |
Lead Count | 44 |
Package Type | VQFN |
Package Width or Size | 7x7x1mm |
Soldering Composition | Matte Tin |
20MHZ, MLF/QFN, IND TEMP GREEN, 1.8V,T&R | Microchip Technology |
Mcu, 8Bit, Avr, 20Mhz, Vqfn-44 | Newark Electronics |
MCU, 8BIT, AVR, 20MHZ, VQFN-44 | element14 |
MCU 8-bit ATmega AVR RISC 128KB Flash 2.5V/3.3V/5V 44-Pin VQFN EP T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a ATMEGA1284P-MUR?
Additional datasheets, footprints and schematics for ATMEGA1284P-MUR are listed on our Part Details page. You can also find images and similar parts to ATMEGA1284P-MUR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATMEGA1284P-MUR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATMEGA1284P-MUR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATMEGA1284P-MUR fall under?
The ATMEGA1284P-MUR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to ATMEGA1284P-MUR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATMEGA1284P-MUR you can contact the distributor directly for product support, shipping queries etc.
Is the ATMEGA1284P-MUR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATMEGA1284P-MUR have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and EBV Elektronik have stock available or on a lead time for ATMEGA1284P-MUR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATMEGA1284P-MUR often in real-time on the comparison pages.
What if I can't find stock of ATMEGA1284P-MUR?
You can fill out our help required form which you can use to request a quote for ATMEGA1284P-MUR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.