Status: | Active |
---|---|
Series: | ATmega128 |
RoHS: | Compliant |
By executing instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed.
Prices starting from US$11.04
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.75
|
No stock
|
Buy Now | |
element14
from US$14.06
|
7,898
in stock
|
Buy Now | |
Newark Electronics
from US$13.96
|
5,006
in stock
|
Buy Now | |
Avnet America
from US$15.18
|
4,000
in stock
|
Buy Now | |
Microchip Technology
from US$11.04
|
6
in stock
|
Buy Now | |
Avnet Silica
-
|
15,000
in stock
|
Buy Now | |
Future Electronics
from US$13.38
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 128 |
CPU Speed (MIPS/DMIPS) | 16 |
Data EEPROM (bytes) | 4096 |
Capture/Compare/PWM (CCP) | 2 |
Max 8 Bit Digital Timers | 2 |
Number of ADCs | 0 |
ADC Channels | 8 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 1 |
Temp. Range Min. | -40 |
Temp. Range Max. | 85 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 2.7 |
Pin Count | 64 |
Low Power | No |
Pins | Packaging | 64 | TQFP |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (1000) |
Board Design Files |
---|
ATmega128 IBIS Model |
Reference Manuals |
---|
AVR Instruction Set Manual |
Supporting Collateral |
---|
Differential and Single-Ended ADC |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.54 |
Shipping Weight (kg) | 0.75 |
Lead Count | 64 |
Package Type | TQFP |
Package Width or Size | 14x14x1mm |
Soldering Composition | Matte Tin |
MICROCONTROLLER MCU, 8 BIT, ATMEGA, 16MHZ, TQFP-64 | element14 |
Microcontroller Mcu, 8 Bit, Atmega, 16Mhz, Tqfp-64 | Newark Electronics |
MCU 8-bit ATmega AVR RISC 128KB Flash 5V 64-Pin TQFP T/R | Avnet America |
16MHZ, TQFP, IND TEMP, GREEN, 5V, T&R | Microchip Technology |
ATmega Series 128 KB Flash 4 KB SRAM 16 MHz 8-Bit Microcontroller - TQFP-64 | Future Electronics |
Where can I find additional details, specifications and documents for a ATMEGA128-16AUR?
Additional datasheets, footprints and schematics for ATMEGA128-16AUR are listed on our Part Details page. You can also find images and similar parts to ATMEGA128-16AUR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATMEGA128-16AUR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATMEGA128-16AUR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATMEGA128-16AUR fall under?
The ATMEGA128-16AUR is listed under Semiconductors - ICs > Microcontrollers - MCU > 8 Bit Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to ATMEGA128-16AUR when available in the 8 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATMEGA128-16AUR you can contact the distributor directly for product support, shipping queries etc.
Is the ATMEGA128-16AUR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATMEGA128-16AUR have stock available?
Authorised distributors including element14, Newark Electronics, Avnet America, Microchip Technology and Avnet Silica have stock available or on a lead time for ATMEGA128-16AUR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATMEGA128-16AUR often in real-time on the comparison pages.
What if I can't find stock of ATMEGA128-16AUR?
You can fill out our help required form which you can use to request a quote for ATMEGA128-16AUR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.