Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
The ATM90E26 is a high-performance energy metering device for single-phase two-wire, single-phase three-wire or anti-tampering active and reactive energy meters. With the measurement function, the ATM90E26 can also be used in power instruments which need to measure voltage, current, etc.
Prices starting from US$1.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.68
|
759
in stock
|
Buy Now | |
Newark Electronics
from US$1.40
|
2,392
in stock
|
Buy Now | |
element14
from US$1.56
|
2,392
in stock
|
Buy Now | |
Farnell
from US$1.35
|
2,392
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.44
|
240
in stock
|
Buy Now | |
Micros
from US$1.34
|
141
in stock
|
Buy Now | |
Future Electronics
from US$1.47
|
-
|
Buy Now | |
Avnet America
from US$1.62
|
-
|
Buy Now | |
Microchip Technology
from US$1.17
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Compliant with IEC62052-11, IEC62053-21 and IEC62053-23 |
Accuracy of 0.1% for active energy and 0.2% for reactive energy over a dynamic range of 5000:1. |
Temperature coefficient is 15 ppm/ u2103 (typical) for on-chip reference voltage |
Single-point calibration for active energy; no calibration needed for reactive energy. |
Measurement Error (typ.) | 0.1% |
---|---|
Dynamic Range | 5000:1 |
Gain Selection | Up to 24x |
Voltage Reference Drift Typical (ppm/°C) | 15 |
Temp. Range. Min. (C) | -40 |
Temp. Range Max. (C) | 85 |
ADC Resolution (bits) | 16 |
# of Channels | 3 |
Power Type | Single-Phase |
Device Type | Energy Meter IC |
Interface | SPI/Pulse Output |
Operating Voltage (V) | 3.0 - 3.6 |
ADC Accuracy (SINAD, Signal to Noise and Distortion) (dB) | 78 |
Temperature Range | -40C to +85C |
Single Phase Energy Metering, Ssop-28 | Newark Electronics |
SINGLE PHASE ENERGY METERING, SSOP-28 | element14 |
Single-Phase Wide-Span Energy Metering | RS |
IC: power detector | Transfer Multisort Elektronik |
IC ENERGY METER | Micros |
M90E26: 3.6 V Single-Phase High-Performance Wide-Span Energy Metering IC-SSOP-28 | Future Electronics |
Single-Phase High-Performance Wide-Span Energy Metering IC, 2.8 V to 3.6 V, 28 Pins, SSOP | Avnet America |
Where can I find additional details, specifications and documents for a ATM90E26-YU-B?
Additional datasheets, footprints and schematics for ATM90E26-YU-B are listed on our Part Details page. You can also find images and similar parts to ATM90E26-YU-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATM90E26-YU-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATM90E26-YU-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATM90E26-YU-B fall under?
The ATM90E26-YU-B is listed under ATM90E26.
Can I view similar or alternative parts?
You can view similar parts to ATM90E26-YU-B when available in the ATM90E26 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATM90E26-YU-B you can contact the distributor directly for product support, shipping queries etc.
Is the ATM90E26-YU-B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATM90E26-YU-B have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for ATM90E26-YU-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATM90E26-YU-B often in real-time on the comparison pages.
What if I can't find stock of ATM90E26-YU-B?
You can fill out our help required form which you can use to request a quote for ATM90E26-YU-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.