Status: | Unknown |
---|---|
Series: | AMP-TRAP Series |
RoHS: | Unknown |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 6A |
Voltage Rating VAC | 600V |
Fuse Size Metric | 10.3mm x 38.1mm |
Fuse Size Imperial | 13/32" x 1-1/2" |
Product Range | AMP-TRAP Series |
Breaking Capacity Current AC | 100kA |
SVHC | No SVHC (12-Jan-2017) |
Breaking Capacity | 100kA @ 600V AC / DC |
Breaking Capacity Current DC | 100kA |
Fuse Size Code | Midget |
Voltage Rating V DC | 600V |
Status: | Unknown |
---|---|
Series: | AMP-TRAP Series |
RoHS: | Compliant |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 6A |
Voltage Rating VAC | 600V |
Fuse Size Metric | 10.3mm x 38.1mm |
Fuse Size Imperial | 13/32" x 1-1/2" |
Product Range | AMP-TRAP Series |
RoHS Compliant | Yes |
Fuse, Midget, Fast-Acting, 100kA I.R, 1 1/2" X 13/32", 600VAC/DC, 6A | Mersen ATM6 | RS Americas |
ATM6 Fast Acting 6A | RS |
Mersen ATM6 Midget American Fuse Fast Acting 10x38 6A | Rapid Electronics |
Fuse, Fast Acting, 6A, 600V, 10X38 | Newark Electronics |
Where can I find additional details, specifications and documents for a ATM6?
Additional datasheets, footprints and schematics for ATM6 are listed on our Part Details page. You can also find images and similar parts to ATM6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATM6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATM6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATM6 fall under?
The ATM6 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to ATM6 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATM6 you can contact the distributor directly for product support, shipping queries etc.
Is the ATM6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATM6 have stock available?
Authorised distributors including RS Americas, RS, Rapid Electronics, element14 and Farnell have stock available or on a lead time for ATM6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATM6 often in real-time on the comparison pages.
What if I can't find stock of ATM6?
You can fill out our help required form which you can use to request a quote for ATM6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.