Status: | Unknown |
---|---|
Series: | AMP-TRAP Series |
RoHS: | Unknown |
Prices starting from US$1.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.13
|
170
in stock
|
Buy Now | |
Carlton-Bates
from US$2.35
|
91
in stock
|
Buy Now | |
RS Americas
from US$20.00
|
71
in stock
|
Buy Now | |
Richardson RFPD
from US$3.13
|
27
in stock
|
Buy Now | |
Newark Electronics
from US$3.33
|
26
in stock
|
Buy Now | |
element14
from US$3.91
|
26
in stock
|
Buy Now | |
Farnell
from US$3.56
|
26
in stock
|
Buy Now | |
Avnet America
from US$1.62
|
-
|
Buy Now | |
Rapid Electronics
from US$9.86
|
-
|
Buy Now | |
Sager
from US$1.58
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 5A |
Voltage Rating VAC | 600V |
Fuse Size Metric | 10.3mm x 38.1mm |
Fuse Size Imperial | 13/32" x 1-1/2" |
Product Range | AMP-TRAP Series |
Breaking Capacity Current AC | 100kA |
SVHC | No SVHC (12-Jan-2017) |
Breaking Capacity | 100kA @ 600V AC / DC |
Breaking Capacity Current DC | 100kA |
Fuse Size Code | Midget |
Voltage Rating V DC | 600V |
Status: | Unknown |
---|---|
Series: | ATM Series |
RoHS: | Unknown |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 5A |
Voltage Rating VDC | 32V |
Product Range | ATM Series |
Status: | Unknown |
---|---|
Series: | AMP-TRAP Series |
RoHS: | Compliant |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 5A |
Voltage Rating VAC | 600V |
Fuse Size Metric | 10.3mm x 38.1mm |
Fuse Size Imperial | 13/32" x 1-1/2" |
Product Range | AMP-TRAP Series |
RoHS Compliant | Yes |
ATM5 Fast Acting 5A | RS |
Fuse, Midget, Fast-Acting, 100kA I.R, 1 1/2" X 13/32", 600VAC/DC, 5A | Mersen ATM5 | RS Americas |
Mersen ATM5 Midget American Fuse Fast Acting 10x38 5A | Rapid Electronics |
Status: | Unknown |
---|---|
Series: | ATM Series |
RoHS: | Compliant |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 5A |
Voltage Rating VDC | 32V |
Product Range | ATM Series |
RoHS Compliant | Yes |
Fuse, Miniature Auto Blade | Carlton-Bates |
Auto Blade Fuse, 5A, 32V, Fast Acting | Newark Electronics |
Fuse Blade 5A 32V Fast 2-Pin Socket Tin | Avnet America |
Automotive Fuses, -/32 VHolder, Fast Blow, 5 ABlade, Miniature | Relay Specialties |
Where can I find additional details, specifications and documents for a ATM5?
Additional datasheets, footprints and schematics for ATM5 are listed on our Part Details page. You can also find images and similar parts to ATM5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATM5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATM5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATM5 fall under?
The ATM5 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to ATM5 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATM5 you can contact the distributor directly for product support, shipping queries etc.
Is the ATM5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATM5 have stock available?
Authorised distributors including RS, Carlton-Bates, RS Americas, Richardson RFPD and Newark Electronics have stock available or on a lead time for ATM5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATM5 often in real-time on the comparison pages.
What if I can't find stock of ATM5?
You can fill out our help required form which you can use to request a quote for ATM5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.