Status: | Unknown |
---|---|
Series: | ATM Series |
RoHS: | Unknown |
Prices starting from US$1.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.56
|
92
in stock
|
Buy Now | |
Newark Electronics
from US$3.65
|
77
in stock
|
Buy Now | |
element14
from US$3.91
|
77
in stock
|
Buy Now | |
Farnell
from US$3.85
|
77
in stock
|
Buy Now | |
Heilind Electronics
from US$20.79
|
62
in stock
|
Buy Now | |
RS Americas
from US$20.00
|
33
in stock
|
Buy Now | |
Rapid Electronics
from US$9.53
|
21
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$20.79
|
20
in stock
|
Buy Now | |
Avnet America
from US$1.59
|
-
|
Buy Now | |
Carlton-Bates
from US$2.35
|
-
|
Buy Now | |
Sager
from US$1.58
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 3A |
Voltage Rating VDC | 32V |
Product Range | ATM Series |
Status: | Unknown |
---|---|
Series: | AMP-TRAP Series |
RoHS: | Unknown |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 3A |
Voltage Rating VAC | 600V |
Fuse Size Metric | 10.3mm x 38.1mm |
Fuse Size Imperial | 13/32" x 1-1/2" |
Product Range | AMP-TRAP Series |
Breaking Capacity Current AC | 100kA |
SVHC | No SVHC (12-Jan-2017) |
Breaking Capacity | 100kA @ 600V AC / DC |
Breaking Capacity Current DC | 100kA |
Fuse Size Code | Midget |
Voltage Rating V DC | 600V |
Status: | Unknown |
---|---|
Series: | AMP-TRAP Series |
RoHS: | Compliant |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 3A |
Voltage Rating VAC | 600V |
Fuse Size Metric | 10.3mm x 38.1mm |
Fuse Size Imperial | 13/32" x 1-1/2" |
Product Range | AMP-TRAP Series |
RoHS Compliant | Yes |
ATM3 Fast Acting 3A | RS |
600V 3A 10X38 MIDGET FUSE FAST ACTING | Heilind Electronics |
Fuse, Midget, Fast-Acting, 100kA I.R, 1 1/2" X 13/32", 600VAC/DC, 3A | Mersen ATM3 | RS Americas |
Mersen ATM3 Midget American Fuse Fast Acting 10x38 3A | Rapid Electronics |
Status: | Unknown |
---|---|
Series: | ATM Series |
RoHS: | Compliant |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 3A |
Voltage Rating VDC | 32V |
Product Range | ATM Series |
RoHS Compliant | Yes |
Fuse, Blade, 3A, 32V, Fast Acting | Newark Electronics |
Fuse Blade 3A 32V Fast 2-Pin Socket Tin | Avnet America |
Fuse, Miniature Auto Blade | Carlton-Bates |
Automotive Fuses, -/32 VHolder, Fast Blow, 3 ABlade, Miniature | Relay Specialties |
Where can I find additional details, specifications and documents for a ATM-3?
Additional datasheets, footprints and schematics for ATM-3 are listed on our Part Details page. You can also find images and similar parts to ATM-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATM-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATM-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATM-3 fall under?
The ATM-3 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to ATM-3 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATM-3 you can contact the distributor directly for product support, shipping queries etc.
Is the ATM-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATM-3 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Heilind Electronics have stock available or on a lead time for ATM-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATM-3 often in real-time on the comparison pages.
What if I can't find stock of ATM-3?
You can fill out our help required form which you can use to request a quote for ATM-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.