Status: | Unknown |
---|---|
Series: | AMP-TRAP Series |
RoHS: | Unknown |
Prices starting from US$1.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.15
|
130
in stock
|
Buy Now | |
Carlton-Bates
from US$2.35
|
581
in stock
|
Buy Now | |
Newark Electronics
from US$2.25
|
297
in stock
|
Buy Now | |
element14
from US$2.10
|
297
in stock
|
Buy Now | |
Farnell
from US$3.56
|
297
in stock
|
Buy Now | |
RS Americas
from US$20.00
|
239
in stock
|
Buy Now | |
Heilind Electronics
from US$2.69
|
6
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.69
|
2
in stock
|
Buy Now | |
Avnet America
from US$1.62
|
-
|
Buy Now | |
Rapid Electronics
from US$9.85
|
-
|
Buy Now | |
Sager
from US$1.58
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 15A |
Voltage Rating VAC | 600V |
Fuse Size Metric | 10.3mm x 38.1mm |
Fuse Size Imperial | 13/32" x 1-1/2" |
Product Range | AMP-TRAP Series |
Breaking Capacity Current AC | 100kA |
SVHC | No SVHC (12-Jan-2017) |
Breaking Capacity | 100kA @ 600V AC / DC |
Breaking Capacity Current DC | 100kA |
Fuse Size Code | Midget |
Voltage Rating V DC | 600V |
Status: | Unknown |
---|---|
Series: | ATM Series |
RoHS: | Unknown |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 15A |
Voltage Rating VDC | 32V |
Product Range | ATM Series |
Status: | Unknown |
---|---|
Series: | AMP-TRAP Series |
RoHS: | Compliant |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 15A |
Voltage Rating VAC | 600V |
Fuse Size Metric | 10.3mm x 38.1mm |
Fuse Size Imperial | 13/32" x 1-1/2" |
Product Range | AMP-TRAP Series |
RoHS Compliant | Yes |
Fuse, Midget, Fast-Acting, 100kA I.R, 1 1/2" X 13/32", 600VAC/DC, 15A | Mersen ATM15 | RS Americas |
ATM15 Fast Acting 15A | RS |
Mersen ATM15 Midget American Fuse Fast Acting 10x38 15A | Rapid Electronics |
Status: | Unknown |
---|---|
Series: | ATM Series |
RoHS: | Compliant |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 15A |
Voltage Rating VDC | 32V |
Product Range | ATM Series |
RoHS Compliant | Yes |
Fuse, Miniature Auto Blade | Carlton-Bates |
Auto Blade Fuse, 15A, 32V, Fast Acting | Newark Electronics |
Fuse Blade 15A 32V Fast 2-Pin Socket Tin | Avnet America |
Automotive Fuses, -/32 VHolder, Fast Blow, 15 ABlade, Miniature | Relay Specialties |
Where can I find additional details, specifications and documents for a ATM15?
Additional datasheets, footprints and schematics for ATM15 are listed on our Part Details page. You can also find images and similar parts to ATM15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATM15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATM15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATM15 fall under?
The ATM15 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to ATM15 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATM15 you can contact the distributor directly for product support, shipping queries etc.
Is the ATM15 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATM15 have stock available?
Authorised distributors including Carlton-Bates, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for ATM15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATM15 often in real-time on the comparison pages.
What if I can't find stock of ATM15?
You can fill out our help required form which you can use to request a quote for ATM15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.