Status: | Unknown |
---|---|
Series: | AMP-TRAP Series |
RoHS: | Unknown |
Prices starting from US$0.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.38
|
348
in stock
|
Buy Now | |
Newark Electronics
from US$2.26
|
218
in stock
|
Buy Now | |
element14
from US$1.82
|
218
in stock
|
Buy Now | |
Farnell
from US$2.47
|
218
in stock
|
Buy Now | |
Carlton-Bates
from US$2.35
|
170
in stock
|
Buy Now | |
RS Americas
from US$20.00
|
44
in stock
|
Buy Now | |
Heilind Electronics
from US$20.79
|
15
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$20.79
|
5
in stock
|
Buy Now | |
Avnet America
from US$1.62
|
-
|
Buy Now | |
Rapid Electronics
from US$9.85
|
-
|
Buy Now | |
Relay Specialties
from US$0.78
|
-
|
Buy Now | |
Sager
from US$1.58
|
-
|
Buy Now |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 10A |
Voltage Rating VAC | 600V |
Fuse Size Metric | 10.3mm x 38.1mm |
Fuse Size Imperial | 13/32" x 1-1/2" |
Product Range | AMP-TRAP Series |
Breaking Capacity Current AC | 100kA |
SVHC | No SVHC (12-Jan-2017) |
Breaking Capacity | 100kA @ 600V AC / DC |
Breaking Capacity Current DC | 100kA |
Status: | Unknown |
---|---|
Series: | ATM Series |
RoHS: | Unknown |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 10A |
Voltage Rating VDC | 32V |
Product Range | ATM Series |
Status: | Unknown |
---|---|
Series: | AMP-TRAP Series |
RoHS: | Compliant |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 10A |
Voltage Rating VAC | 600V |
Fuse Size Metric | 10.3mm x 38.1mm |
Fuse Size Imperial | 13/32" x 1-1/2" |
Product Range | AMP-TRAP Series |
RoHS Compliant | Yes |
Fuse, Midget, Fast-Acting, 100kA I.R, 1 1/2" X 13/32", 600VAC/DC, 10A | Mersen ATM10 | RS Americas |
600V 10A 10X38 MIDGET FUSE FAST ACTING | Heilind Electronics |
Mersen ATM10 Midget American Fuse Fast Acting 10x38 10A | Rapid Electronics |
Status: | Unknown |
---|---|
Series: | ATM Series |
RoHS: | Compliant |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 10A |
Voltage Rating VDC | 32V |
Product Range | ATM Series |
RoHS Compliant | Yes |
Automotive | RS |
Auto Blade Fuse, 10A, 32V, Fast Acting | Newark Electronics |
Fuse, Miniature Auto Blade | Carlton-Bates |
Fuse Blade 10A 32V Fast 2-Pin Socket Tin | Avnet America |
Automotive Fuses, -/32 VHolder, Fast Blow, 10 ABlade, Miniature | Relay Specialties |
Where can I find additional details, specifications and documents for a ATM10?
Additional datasheets, footprints and schematics for ATM10 are listed on our Part Details page. You can also find images and similar parts to ATM10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATM10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATM10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATM10 fall under?
The ATM10 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to ATM10 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATM10 you can contact the distributor directly for product support, shipping queries etc.
Is the ATM10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATM10 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Carlton-Bates have stock available or on a lead time for ATM10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATM10 often in real-time on the comparison pages.
What if I can't find stock of ATM10?
You can fill out our help required form which you can use to request a quote for ATM10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.