Status: | Unknown |
---|---|
Series: | AMP-TRAP Series |
RoHS: | Unknown |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 500mA |
Voltage Rating VAC | 600V |
Fuse Size Metric | 10.3mm x 38.1mm |
Fuse Size Imperial | 13/32" x 1-1/2" |
Product Range | AMP-TRAP Series |
Breaking Capacity Current AC | 100kA |
SVHC | No SVHC (12-Jan-2017) |
Breaking Capacity | 100kA @ 600V AC / DC |
Breaking Capacity Current DC | 100kA |
Fuse Size Code | Midget |
Voltage Rating V DC | 600V |
ATM12 | RS |
Fuse, Midget, Fast Acting, PC Mount, 100kA, 600VAC/DC, 12A | Mersen ATM12 | RS Americas |
FUSE, FAST ACTING, 0.5A, 600V, 10X38 | element14 |
Where can I find additional details, specifications and documents for a ATM1/2?
Additional datasheets, footprints and schematics for ATM1/2 are listed on our Part Details page. You can also find images and similar parts to ATM1/2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATM1/2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATM1/2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATM1/2 fall under?
The ATM1/2 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to ATM1/2 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATM1/2 you can contact the distributor directly for product support, shipping queries etc.
Is the ATM1/2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATM1/2 have stock available?
Authorised distributors including RS, RS Americas, element14 and Farnell have stock available or on a lead time for ATM1/2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATM1/2 often in real-time on the comparison pages.
What if I can't find stock of ATM1/2?
You can fill out our help required form which you can use to request a quote for ATM1/2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.