Status: | Unknown |
---|---|
Series: | AMP-TRAP Series |
RoHS: | Unknown |
Prices starting from US$1.48
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 1A |
Voltage Rating VAC | 600V |
Fuse Size Metric | 10.3mm x 38.1mm |
Fuse Size Imperial | 13/32" x 1-1/2" |
Product Range | AMP-TRAP Series |
Breaking Capacity Current AC | 100kA |
SVHC | No SVHC (12-Jan-2017) |
Breaking Capacity | 100kA @ 600V AC / DC |
Breaking Capacity Current DC | 100kA |
Fuse Size Code | Midget |
Voltage Rating V DC | 600V |
Status: | Unknown |
---|---|
Series: | AMP-TRAP Series |
RoHS: | Compliant |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 1A |
Voltage Rating VAC | 600V |
Fuse Size Metric | 10.3mm x 38.1mm |
Fuse Size Imperial | 13/32" x 1-1/2" |
Product Range | AMP-TRAP Series |
RoHS Compliant | Yes |
FUSE, FAST ACTING, 1A, 600V, 10X38 | element14 |
Fuse, Midget, Fast-Acting, 100kA I.R, 1 1/2" X 13/32", 600VAC/DC, 1A | Mersen ATM1 | RS Americas |
ATM1 Fast Acting 1A | RS |
Fuse, Fast Acting, 1A, 600V, 10X38 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Miniature Blade Fuse 1A 32VAC/DC Fast-Acting 2-Pin Holder Mount | Avnet America |
Where can I find additional details, specifications and documents for a ATM1?
Additional datasheets, footprints and schematics for ATM1 are listed on our Part Details page. You can also find images and similar parts to ATM1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATM1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATM1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATM1 fall under?
The ATM1 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to ATM1 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATM1 you can contact the distributor directly for product support, shipping queries etc.
Is the ATM1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATM1 have stock available?
Authorised distributors including element14, Farnell, RS Americas, RS and Newark Electronics have stock available or on a lead time for ATM1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATM1 often in real-time on the comparison pages.
What if I can't find stock of ATM1?
You can fill out our help required form which you can use to request a quote for ATM1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.