Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2,865.62
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2,865.62
|
No stock
|
Buy Now |
Power Type | Electric |
---|---|
Supply Voltage VAC | 120V |
Power Rating | 550W |
Capacity | 55gallon (US) |
Length | 660mm |
Height | 660mm |
Width | 660mm |
Weight | 11.8kg |
RoHS Compliant | Yes |
Vacuum Cleaner, 660Mm X 660Mm X 660Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a ATI55H-3?
Additional datasheets, footprints and schematics for ATI55H-3 are listed on our Part Details page. You can also find images and similar parts to ATI55H-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATI55H-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATI55H-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATI55H-3 fall under?
The ATI55H-3 is listed under Tools & Production Supplies > Cleaning Tools & Accessories > Vacuum Cleaners & Accessories > Vacuum Cleaners.
Can I view similar or alternative parts?
You can view similar parts to ATI55H-3 when available in the Vacuum Cleaners range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATI55H-3 you can contact the distributor directly for product support, shipping queries etc.
Is the ATI55H-3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ATI55H-3 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ATI55H-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATI55H-3 often in real-time on the comparison pages.
What if I can't find stock of ATI55H-3?
You can fill out our help required form which you can use to request a quote for ATI55H-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.