Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Power Supply Approvals | ITE |
---|---|
Output Power Max | 33W |
Output Voltage Min | 1.2V |
Output Voltage Max | 5.5V |
Output Current Max | 6A |
DC / DC Converter Output Type | Adjustable |
Height | 8.64mm |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a ATH06K12-9SJ?
Additional datasheets, footprints and schematics for ATH06K12-9SJ are listed on our Part Details page. You can also find images and similar parts to ATH06K12-9SJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATH06K12-9SJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATH06K12-9SJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATH06K12-9SJ fall under?
The ATH06K12-9SJ is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Non Isolated Board Mount Converters - Adjustable Output.
Can I view similar or alternative parts?
You can view similar parts to ATH06K12-9SJ when available in the DC / DC Non Isolated Board Mount Converters - Adjustable Output range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATH06K12-9SJ you can contact the distributor directly for product support, shipping queries etc.
Is the ATH06K12-9SJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATH06K12-9SJ have stock available?
There is no stock from authorised distributors for ATH06K12-9SJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATH06K12-9SJ often in real-time on the comparison pages.
What if I can't find stock of ATH06K12-9SJ?
You can fill out our help required form which you can use to request a quote for ATH06K12-9SJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.