Status: | Active |
---|---|
Series: | ATF750C |
RoHS: | Compliant |
Power Options | STANDARD |
---|---|
Operating Voltage Min (V) | 4.5 |
Operating Voltage Max (V) | 5.5 |
Inputs and I/O Pins | 22 |
Registers | 20 |
Macrocells | 10 |
tPD Min | 7 |
Max Clock Freq | 142 |
Temp# Range Min (deg C) | -55 |
Temp# Range Max (deg C) | 125 |
Pins | Packaging | 28 | PLCC |
Temp Range | -40C to +85C |
Packing Media | Tube (38) |
Data Sheets |
---|
ATF750C(L) - Complete Datasheet |
Supporting Collateral |
---|
PLD Design Software Overview - An overview of the design software tools for Atmel SPLDs and CPLDs. |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 1.1425 |
Shipping Weight (kg) | 0.435897 |
Lead Count | 28 |
Package Type | PLCC |
Package Width or Size | 11.5x11.5x4.4mm |
Soldering Composition | Matte Tin |
10NS, PLCC, IND TEMP, GREEN | Microchip Technology |
CPLD ATF750C Family 750 Gates 10 Macro Cells 71MHz CMOS Technology 5V 28-Pin PLCC | Avnet America |
Cpld Type:Eeprom | Newark Electronics |
Where can I find additional details, specifications and documents for a ATF750C-10JU?
Additional datasheets, footprints and schematics for ATF750C-10JU are listed on our Part Details page. You can also find images and similar parts to ATF750C-10JU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATF750C-10JU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATF750C-10JU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATF750C-10JU fall under?
The ATF750C-10JU is listed under Semiconductors - ICs > GALs / PALs & SPLDs > CPLDs.
Can I view similar or alternative parts?
You can view similar parts to ATF750C-10JU when available in the CPLDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATF750C-10JU you can contact the distributor directly for product support, shipping queries etc.
Is the ATF750C-10JU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATF750C-10JU have stock available?
Authorised distributors including Microchip Technology, Avnet America, EBV Elektronik, Newark Electronics and Avnet Silica have stock available or on a lead time for ATF750C-10JU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATF750C-10JU often in real-time on the comparison pages.
What if I can't find stock of ATF750C-10JU?
You can fill out our help required form which you can use to request a quote for ATF750C-10JU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.