Status: | Active |
---|---|
Series: | ATF2500C |
RoHS: | Compliant |
Prices starting from US$7.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.40
|
29
in stock
|
Buy Now | |
Microchip Technology
from US$7.57
|
4,790
in stock
|
Buy Now | |
Newark Electronics
from US$9.48
|
44
in stock
|
Buy Now | |
element14
from US$10.01
|
44
in stock
|
Buy Now | |
Farnell
from US$9.45
|
44
in stock
|
Buy Now | |
Avnet America
from US$8.63
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Power Options | STANDARD |
---|---|
Operating Voltage Min (V) | 4.5 |
Operating Voltage Max (V) | 5.5 |
Inputs and I/O Pins | 38 |
Registers | 48 |
Macrocells | 24 |
tPD Min | 15 |
Max Clock Freq | 83 |
Temp# Range Min (deg C) | -55 |
Temp# Range Max (deg C) | 125 |
Pins | Packaging | 40 | PDIP |
Temp Range | -40C to +85C |
Packing Media | Tube (10) |
Data Sheets |
---|
ATF2500C - Complete Datasheet |
Supporting Collateral |
---|
PLD Design Software Overview - An overview of the design software tools for Atmel SPLDs and CPLDs. |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 6.5 |
Shipping Weight (kg) | 10.6 |
Lead Count | 40 |
Package Type | PDIP |
Package Width or Size | .600in |
Soldering Composition | Matte Tin |
20NS, PDIP, IND TEMP, GREEN | Microchip Technology |
Ic, Cpld, 2500 Gate, 20Ns, Pdip40 | Newark Electronics |
IC, CPLD, 2500 GATE, 20NS, PDIP40 | element14 |
CPLD 2.5K Gates 24 Macro Cells 50MHz 5V | RS |
CPLD ATF2500C Family 2.5K Gates 24 Macro Cells 50MHz EECMOS Technology 5V 40-Pin PDIP | Avnet America |
Where can I find additional details, specifications and documents for a ATF2500C-20PU?
Additional datasheets, footprints and schematics for ATF2500C-20PU are listed on our Part Details page. You can also find images and similar parts to ATF2500C-20PU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATF2500C-20PU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATF2500C-20PU price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATF2500C-20PU you can contact the distributor directly for product support, shipping queries etc.
Is the ATF2500C-20PU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATF2500C-20PU have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for ATF2500C-20PU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATF2500C-20PU often in real-time on the comparison pages.
What if I can't find stock of ATF2500C-20PU?
You can fill out our help required form which you can use to request a quote for ATF2500C-20PU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.