Status: | Active |
---|---|
Series: | ATF22V10C |
RoHS: | Compliant |
Power Options | STANDARD |
---|---|
Operating Voltage Min (V) | 4.5 |
Operating Voltage Max (V) | 5.5 |
Inputs and I/O Pins | 22 |
Registers | 10 |
Macrocells | 10 |
tPD Min | 5 |
Max Clock Freq | 166 |
Temp# Range Min (deg C) | -55 |
Temp# Range Max (deg C) | 125 |
Pins | Packaging | 28 | PLCC |
Temp Range | 0C to +70C |
Packing Media | Tube (38) |
Data Sheets |
---|
ATF22V10C(Q) - Complete Datasheet |
Supporting Collateral |
---|
PLD Design Software Overview - An overview of the design software tools for Atmel SPLDs and CPLDs. |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 1.1425 |
Shipping Weight (kg) | 0.435897 |
Lead Count | 28 |
Package Type | PLCC |
Package Width or Size | 11.5x11.5x4.4mm |
Soldering Composition | Matte Tin |
5NS, PLCC, COM TEMP, GREEN | Microchip Technology |
SPLD ATF22V10C Family 500 Gates 10 Macro Cells 166MHz EECMOS Technology 5V 28-Pin PLCC | EBV Elektronik |
Spld Logic Eepld, 5Ns, 10 Macrocells, Plcc-28 | Newark Electronics |
Where can I find additional details, specifications and documents for a ATF22V10C-5JX?
Additional datasheets, footprints and schematics for ATF22V10C-5JX are listed on our Part Details page. You can also find images and similar parts to ATF22V10C-5JX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATF22V10C-5JX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATF22V10C-5JX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATF22V10C-5JX fall under?
The ATF22V10C-5JX is listed under Semiconductors - ICs > GALs / PALs & SPLDs > SPLDs.
Can I view similar or alternative parts?
You can view similar parts to ATF22V10C-5JX when available in the SPLDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATF22V10C-5JX you can contact the distributor directly for product support, shipping queries etc.
Is the ATF22V10C-5JX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATF22V10C-5JX have stock available?
Authorised distributors including Microchip Technology, EBV Elektronik, Newark Electronics, Avnet America and Avnet Silica have stock available or on a lead time for ATF22V10C-5JX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATF22V10C-5JX often in real-time on the comparison pages.
What if I can't find stock of ATF22V10C-5JX?
You can fill out our help required form which you can use to request a quote for ATF22V10C-5JX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.