Status: | Active |
---|---|
Series: | ATF22LV10C |
RoHS: | Compliant |
Prices starting from US$1.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.85
|
482
in stock
|
Buy Now | |
Newark Electronics
from US$1.82
|
754
in stock
|
Buy Now | |
element14
from US$1.97
|
754
in stock
|
Buy Now | |
Farnell
from US$1.93
|
754
in stock
|
Buy Now | |
EBV Elektronik
-
|
228
in stock
|
Buy Now | |
Future Electronics
from US$2.10
|
-
|
Buy Now | |
Avnet America
from US$2.00
|
-
|
Buy Now | |
Microchip Technology
from US$1.43
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Power Options | STANDARD |
---|---|
Operating Voltage Min (V) | 3 |
Operating Voltage Max (V) | 5.5 |
Inputs and I/O Pins | 22 |
Registers | 10 |
Macrocells | 10 |
tPD Min | 10 |
Max Clock Freq | 83 |
Temp# Range Min (deg C) | -40 |
Temp# Range Max (deg C) | 85 |
Pins | Packaging | 28 | PLCC |
Temp Range | -40C to +85C |
Packing Media | Tube (38) |
Data Sheets |
---|
ATF22LV10C - Complete Datasheet |
Supporting Collateral |
---|
PLD Design Software Overview - An overview of the design software tools for Atmel SPLDs and CPLDs. |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 1.1425 |
Shipping Weight (kg) | 0.435897 |
Lead Count | 28 |
Package Type | PLCC |
Package Width or Size | 11.5x11.5x4.4mm |
Soldering Composition | Matte Tin |
Spld, 10 I/O, Lcc-28 Rohs Compliant: Yes |Microchip ATF22LV10C-10JU | Newark Electronics |
SPLD, 10 I/O, LCC-28 | element14 |
SPLD ATF22LV10C 500 Gates 10 Macro Cells | RS |
SPLD ATF22LV10C Family 500 Gates 10 Macro Cells 83.3MHz CMOS Technology 3.3V/5V 28-Pin PLCC | EBV Elektronik |
ATF22LV10C Series 3.3 V 10 ns 10 Macrocells Electrically Erasable PLD - PLCC-28 | Future Electronics |
10NS, PLCC, IND TEMP, GREEN | Microchip Technology |
Where can I find additional details, specifications and documents for a ATF22LV10C-10JU?
Additional datasheets, footprints and schematics for ATF22LV10C-10JU are listed on our Part Details page. You can also find images and similar parts to ATF22LV10C-10JU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATF22LV10C-10JU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATF22LV10C-10JU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATF22LV10C-10JU fall under?
The ATF22LV10C-10JU is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to ATF22LV10C-10JU when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATF22LV10C-10JU you can contact the distributor directly for product support, shipping queries etc.
Is the ATF22LV10C-10JU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATF22LV10C-10JU have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and EBV Elektronik have stock available or on a lead time for ATF22LV10C-10JU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATF22LV10C-10JU often in real-time on the comparison pages.
What if I can't find stock of ATF22LV10C-10JU?
You can fill out our help required form which you can use to request a quote for ATF22LV10C-10JU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.