Status: | Active |
---|---|
Series: | ATF16V8B |
RoHS: | Compliant |
Prices starting from US$0.87
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$1.15 |
414
|
Buy Now | |
Future Electronics | US$1.26 |
768
|
Buy Now | |
Chip One Stop | US$0.99 |
672
|
Buy Now | |
Newark Electronics | US$1.09 |
472
|
Buy Now | |
element14 | US$1.18 |
472
|
Buy Now | |
Farnell | US$1.17 |
472
|
Buy Now | |
Avnet America | US$1.00 |
399
|
Buy Now | |
Transfer Multisort Elektronik | US$1.24 |
101
|
Buy Now | |
Microchip Technology | US$0.87 |
38
|
Buy Now | |
EBV Elektronik | - |
144
|
Buy Now | |
Distrelec | US$1.29 |
-
|
Buy Now | |
Avnet Silica | - |
-
|
Buy Now |
Power Options | STANDARD |
---|---|
Operating Voltage Min (V) | 4.5 |
Operating Voltage Max (V) | 5.5 |
Inputs and I/O Pins | 18 |
Registers | 8 |
Macrocells | 8 |
tPD Min | 10 |
Max Clock Freq | 83 |
Temp# Range Min (deg C) | -40 |
Temp# Range Max (deg C) | 85 |
Pins | Packaging | 20 | PLCC |
Temp Range | -40C to +85C |
Packing Media | Tube (48) |
Data Sheets |
---|
ATF16V8B(BQ)(BQL) Datasheet |
Supporting Collateral |
---|
PLD Design Software Overview - An overview of the design software tools for Atmel SPLDs and CPLDs. |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.7517 |
Shipping Weight (kg) | 1.428571 |
Lead Count | 20 |
Package Type | PLCC |
Package Width or Size | 8.9x8.9x4.4mm |
Soldering Composition | Matte Tin |
ATF16V8B Series 5 V 15 ns 8 MacroCell High-performance EE PLD - PLCC-20 | Future Electronics |
Spld, 15Ns, 62Mhz, Lcc-24 Rohs Compliant: Yes |Microchip ATF16V8B-15JU | Newark Electronics |
SPLD, 15NS, 62MHZ, LCC-24 | element14 |
SPLD ATF16V8B 250 Gates 8 Macro Cells | RS |
SPLD ATF16V8B Family 250 Gates 8 Macro Cells 62MHz CMOS Technology 5V 20-Pin PLCC | Avnet America |
IC: CPLD | Transfer Multisort Elektronik |
15NS, PLCC, IND TEMP, GREEN | Microchip Technology |
Microchip Programmable Logic, SMD, Flash, 5.5V | Distrelec |
Where can I find additional details, specifications and documents for a ATF16V8B-15JU?
Additional datasheets, footprints and schematics for ATF16V8B-15JU are listed on our Part Details page. You can also find images and similar parts to ATF16V8B-15JU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATF16V8B-15JU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATF16V8B-15JU price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATF16V8B-15JU you can contact the distributor directly for product support, shipping queries etc.
Is the ATF16V8B-15JU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATF16V8B-15JU have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ATF16V8B-15JU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATF16V8B-15JU often in real-time on the comparison pages.
What if I can't find stock of ATF16V8B-15JU?
You can fill out our help required form which you can use to request a quote for ATF16V8B-15JU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.