Status: | Active |
---|---|
Series: | ATF16V8B |
RoHS: | Compliant |
Prices starting from US$1.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.48
|
325
in stock
|
Buy Now | |
Distrelec
from US$1.92
|
43
in stock
|
Buy Now | |
Avnet Silica
-
|
432
in stock
|
Buy Now | |
EBV Elektronik
-
|
288
in stock
|
Buy Now | |
Newark Electronics
from US$1.44
|
-
|
Buy Now | |
Future Electronics
from US$1.66
|
-
|
Buy Now | |
Avnet America
from US$1.54
|
-
|
Buy Now | |
Microchip Technology
from US$1.12
|
-
|
Buy Now | |
element14
from US$1.45
|
-
|
Buy Now | |
Farnell
from US$1.41
|
-
|
Buy Now |
Power Options | STANDARD |
---|---|
Operating Voltage Min (V) | 4.5 |
Operating Voltage Max (V) | 5.5 |
Inputs and I/O Pins | 18 |
Registers | 8 |
Macrocells | 8 |
tPD Min | 10 |
Max Clock Freq | 83 |
Temp# Range Min (deg C) | -40 |
Temp# Range Max (deg C) | 85 |
Pins | Packaging | 20 | PLCC |
Temp Range | -40C to +85C |
Packing Media | Tube (48) |
Data Sheets |
---|
ATF16V8B(BQ)(BQL) Datasheet |
Supporting Collateral |
---|
PLD Design Software Overview - An overview of the design software tools for Atmel SPLDs and CPLDs. |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.7517 |
Shipping Weight (kg) | 1.428571 |
Lead Count | 20 |
Package Type | PLCC |
Package Width or Size | 8.9x8.9x4.4mm |
Soldering Composition | Matte Tin |
10NS,250 GATES EPLD,20 PIN PLCC,5V GREEN | RS |
Microchip EEPLD, 62MHz, 10ns, PLCC-20 | Distrelec |
SPLD ATF16V8B Family 250 Gates 8 Macro Cells 83MHz CMOS Technology 5V 20-Pin PLCC | Avnet Silica |
Spld, 8 I/O, Lcc-20 Rohs Compliant: Yes |Microchip ATF16V8B-10JU | Newark Electronics |
ATF16V8B Series 8 Macrocell 5.5V 250 Gates 10 ns High Performance SPLD - PLCC-20 | Future Electronics |
SPLD, 8 I/O, LCC-20 | element14 |
Where can I find additional details, specifications and documents for a ATF16V8B-10JU?
Additional datasheets, footprints and schematics for ATF16V8B-10JU are listed on our Part Details page. You can also find images and similar parts to ATF16V8B-10JU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATF16V8B-10JU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATF16V8B-10JU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATF16V8B-10JU fall under?
The ATF16V8B-10JU is listed under Semiconductors - ICs > GALs / PALs & SPLDs > SPLDs.
Can I view similar or alternative parts?
You can view similar parts to ATF16V8B-10JU when available in the SPLDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATF16V8B-10JU you can contact the distributor directly for product support, shipping queries etc.
Is the ATF16V8B-10JU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATF16V8B-10JU have stock available?
Authorised distributors including RS, Distrelec, Avnet Silica, EBV Elektronik and Newark Electronics have stock available or on a lead time for ATF16V8B-10JU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATF16V8B-10JU often in real-time on the comparison pages.
What if I can't find stock of ATF16V8B-10JU?
You can fill out our help required form which you can use to request a quote for ATF16V8B-10JU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.