Status: | Active |
---|---|
Series: | ATF1508ASL |
RoHS: | Compliant |
Power Options | LOW |
---|---|
Operating Voltage Min (V) | 4.5 |
Operating Voltage Max (V) | 5.5 |
Inputs and I/O Pins | 84 |
Registers | 128 |
Macrocells | 128 |
tPD Min | 25 |
Max Clock Freq | 33 |
Temp# Range Min (deg C) | -40 |
Temp# Range Max (deg C) | 85 |
Pins | Packaging | 84 | PLCC |
Temp Range | -40C to +85C |
Packing Media | Tube (15) |
Data Sheets |
---|
ATF1508AS(L) Datasheet |
Board Design Files |
---|
1508BSDL.ZIP |
Brochures |
---|
ATF15xx-DK3 CPLD Development Kit |
Code Examples |
---|
Atmel CPLD Reference Designs |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 7.0875 |
Shipping Weight (kg) | 10.5 |
Lead Count | 84 |
Package Type | PLCC |
Package Width or Size | 29.3x29.3x4.4mm |
Soldering Composition | Matte Tin |
25NS, 84 PLCC, IND TEMP, GREEN | Microchip Technology |
128 Mc Cpld, 25Ns, 84 Plcc, Ind Temp, Green 84 Plcc 29.3X29.3X4.4Mm Tube Rohs Compliant: Yes |Microchip ATF1508ASL-25JU84 | Newark Electronics |
. | Future Electronics |
CPLD ATF1508ASL Family 3K Gates 128 Macro Cells 50MHz 5V 84-Pin PLCC | Avnet America |
Where can I find additional details, specifications and documents for a ATF1508ASL-25JU84?
Additional datasheets, footprints and schematics for ATF1508ASL-25JU84 are listed on our Part Details page. You can also find images and similar parts to ATF1508ASL-25JU84 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATF1508ASL-25JU84 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATF1508ASL-25JU84 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATF1508ASL-25JU84 fall under?
The ATF1508ASL-25JU84 is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to ATF1508ASL-25JU84 when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATF1508ASL-25JU84 you can contact the distributor directly for product support, shipping queries etc.
Is the ATF1508ASL-25JU84 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATF1508ASL-25JU84 have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and EBV Elektronik have stock available or on a lead time for ATF1508ASL-25JU84.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATF1508ASL-25JU84 often in real-time on the comparison pages.
What if I can't find stock of ATF1508ASL-25JU84?
You can fill out our help required form which you can use to request a quote for ATF1508ASL-25JU84 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.