ATF1502ASL-25AU44 Part Information

Details for ATF1502ASL-25AU44 by Microchip Technology

ATF1502ASL

Part Description

Low-power, Vcc 5V, 32 MC, ISP, Green package, CPLD

Part Downloads

distributor space

Part Specifications

Power Options LOW
Operating Voltage Min (V) 4.5
Operating Voltage Max (V) 5.5
Inputs and I/O Pins 36
Registers 32
Macrocells 32
tPD Min 25
Max Clock Freq 60
Temp# Range Min (deg C) -40
Temp# Range Max (deg C) 85
Temperature Range -40C to +85C

Alternative Part Descriptions

  • CPLD 750 Gates 32 Macro Cells 50MHz 5V | RS Components
  • 25NS, TQFP, IND TEMP, GREEN ROHS COMPLIANT: YES | Newark Electronics
  • CPLD - Complex Programmable Logic Devices CPLD 32 MACROCELL ISP LO-PWR 5V-25NS | Future Electronics EMEA
  • CPLD ATF1502ASL Family 750 Gates 32 Macro Cells 50MHz 5V 44-Pin TQFP | Avnet America
  • CPLD ATF1502ASL Family 750 Gates 32 Macro Cells 50MHz 5V 44-Pin TQFP | Avnet Europe

Viewing Distributors for ATF1502ASL-25AU44

Loading...
Loading Results for ATF1502ASL-25AU44