Status: | Active |
---|---|
Series: | ATF1502AS |
RoHS: | Compliant |
Fastest Speed of 7ns |
Power Options | STANDARD |
---|---|
Operating Voltage Min (V) | 4.5 |
Operating Voltage Max (V) | 5.5 |
Inputs and I/O Pins | 36 |
Registers | 32 |
Macrocells | 32 |
tPD Min | 7 |
Max Clock Freq | 166 |
Temp# Range Min (deg C) | -40 |
Temp# Range Max (deg C) | 85 |
Pins | Packaging | 44 | PLCC |
Temp Range | 0C to +70C |
Packing Media | Tube (27) |
Data Sheets |
---|
ATF1502AS(L) - Complete Datasheet |
Brochures |
---|
ATF15xx-DK3 CPLD Development Kit |
Code Examples |
---|
Atmel CPLD Reference Designs |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 2.3755 |
Shipping Weight (kg) | 3.703704 |
Lead Count | 44 |
Package Type | PLCC |
Package Width or Size | 16.6x16.6x4.4mm |
Soldering Composition | Matte Tin |
7NS, PLCC, COM TEMP, GREEN | Microchip Technology |
CPLD ATF1502AS Family 750 Gates 32 Macro Cells 125MHz 5V 44-Pin PLCC | Avnet America |
Cpld, Eeprom, 32 Macrocell, 7.5Ns, Plcc-44 | Newark Electronics |
44 PLCC 16.6x16.6x4.4mm TUBE | Future Electronics |
Where can I find additional details, specifications and documents for a ATF1502AS-7JX44?
Additional datasheets, footprints and schematics for ATF1502AS-7JX44 are listed on our Part Details page. You can also find images and similar parts to ATF1502AS-7JX44 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATF1502AS-7JX44 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATF1502AS-7JX44 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATF1502AS-7JX44 fall under?
The ATF1502AS-7JX44 is listed under Semiconductors - ICs > GALs / PALs & SPLDs > CPLDs.
Can I view similar or alternative parts?
You can view similar parts to ATF1502AS-7JX44 when available in the CPLDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATF1502AS-7JX44 you can contact the distributor directly for product support, shipping queries etc.
Is the ATF1502AS-7JX44 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATF1502AS-7JX44 have stock available?
Authorised distributors including Microchip Technology, Avnet America, Newark Electronics and Future Electronics have stock available or on a lead time for ATF1502AS-7JX44.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATF1502AS-7JX44 often in real-time on the comparison pages.
What if I can't find stock of ATF1502AS-7JX44?
You can fill out our help required form which you can use to request a quote for ATF1502AS-7JX44 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.