Status: | Active |
---|---|
Series: | ATF1502AS |
RoHS: | Compliant |
Prices starting from US$2.46
Distributor | Stock | ||
---|---|---|---|
Microchip Technology
from US$2.46
|
2,522
in stock
|
Buy Now |
Fastest Speed of 7ns |
Power Options | STANDARD |
---|---|
Operating Voltage Min (V) | 4.5 |
Operating Voltage Max (V) | 5.5 |
Inputs and I/O Pins | 36 |
Registers | 32 |
Macrocells | 32 |
tPD Min | 7 |
Max Clock Freq | 166 |
Temp# Range Min (deg C) | -40 |
Temp# Range Max (deg C) | 85 |
Pins | Packaging | 44 | TQFP |
Temp Range | 0C to +70C |
Packing Media | Tape and reel (2000) |
Data Sheets |
---|
ATF1502AS(L) - Complete Datasheet |
Brochures |
---|
ATF15xx-DK3 CPLD Development Kit |
Code Examples |
---|
Atmel CPLD Reference Designs |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.2733 |
Shipping Weight (kg) | 0.748333 |
Lead Count | 44 |
Package Type | TQFP |
Package Width or Size | 10x10x1mm |
Soldering Composition | Matte Tin |
7NS, TQFP, COM TEMP, GREEN | Microchip Technology |
Where can I find additional details, specifications and documents for a ATF1502AS-7AX44-T?
Additional datasheets, footprints and schematics for ATF1502AS-7AX44-T are listed on our Part Details page. You can also find images and similar parts to ATF1502AS-7AX44-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATF1502AS-7AX44-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATF1502AS-7AX44-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATF1502AS-7AX44-T you can contact the distributor directly for product support, shipping queries etc.
Is the ATF1502AS-7AX44-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATF1502AS-7AX44-T have stock available?
Authorised distributors including Microchip Technology have stock available or on a lead time for ATF1502AS-7AX44-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATF1502AS-7AX44-T often in real-time on the comparison pages.
What if I can't find stock of ATF1502AS-7AX44-T?
You can fill out our help required form which you can use to request a quote for ATF1502AS-7AX44-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.