Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Drain Source Voltage Vds | 3V |
---|---|
Continuous Drain Current Id | 500mA |
Power Dissipation Pd | 500mW |
Operating Frequency Min | 450MHz |
Operating Frequency Max | 6GHz |
RF Transistor Case | SOT-343 |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (12-Jan-2017) |
Noise Figure Typ | 0.5dB |
Operating Frequency Range | 450MHz to 6GHz |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Output @ Third Order Intercept Point IP3 | 30.5dB |
Transistor Case Style | SC-70 |
Transistor Type | RF FET |
Where can I find additional details, specifications and documents for a ATF-58143-BLKG?
Additional datasheets, footprints and schematics for ATF-58143-BLKG are listed on our Part Details page. You can also find images and similar parts to ATF-58143-BLKG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATF-58143-BLKG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATF-58143-BLKG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATF-58143-BLKG fall under?
The ATF-58143-BLKG is listed under Semiconductors - Discretes > Transistors > RF FET Transistors.
Can I view similar or alternative parts?
You can view similar parts to ATF-58143-BLKG when available in the RF FET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATF-58143-BLKG you can contact the distributor directly for product support, shipping queries etc.
Is the ATF-58143-BLKG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATF-58143-BLKG have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for ATF-58143-BLKG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATF-58143-BLKG often in real-time on the comparison pages.
What if I can't find stock of ATF-58143-BLKG?
You can fill out our help required form which you can use to request a quote for ATF-58143-BLKG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.