Status: | Not Recommended |
---|---|
Series: | ATECC508A |
RoHS: | Compliant |
Recommend starting with the Trust Platform ATECC608B (Trust&GO, TrustFLEX, TrustCUSTOM)
The ATECC508A crypto element is the first crypto device to integrate ECDH (Elliptic Curve Diffie–Hellman) key agreement, which makes it easy to add confidentiality (encryption/decryption) to digital systems including Internet of Things (IoT) nodes used in home automation, industrial networking, accessory and consumable authentication, medical, mobile and other applications. In addition to ECDH, the ATECC508A has ECDSA sign-verify capabilities built-in to provide highly secure asymmetric authentication. The combination of ECDH and ECDSA makes the device an ideal way to provide all three pillars of security such as confidentiality, data integrity, and authentication when used with MCU or MPUs running encryption/decryption algorithms (i.e. AES) in software. Similar to all Microchip CryptoAuthentication products, the new ATECC508A employs ultra-secure hardware-based cryptographic key storage and cryptographic countermeasures which are more secure than software-based key storage. This next-generation CryptoAuthentication device is compatible with any microprocessor (MPU) or microcontroller (MCU) including SMART and Microchip AVR MCUs or MPUs. As with all CryptoAuthentication devices, the ATECCC508A delivers extremely low-power consumption, requires only a single GPIO over a wide voltage range, and has a tiny form factor making it ideal for a variety of applications including those that require longer battery life and flexible form factors. The ATECC508A is downward compatible with the ATECC108A, ATECC108, ATSHA204A, and ATSHA204 crypto element devices.
The Microchip ATECC508A integrates ECDH (Elliptic Curve Diffie Hellman) security protocol an ultra-secure method to provide key agreement for encryption/decryption, along with ECDSA (Elliptic Curve Digital Signature Algorithm) sign-verify authentication for the Internet of Things (IoT) market including home automation, industrial networking, accessory and consumable authentication, medical, mobile and more.
The ATECC508A is a secure element from the Microchip CryptoAuthentication portfolio with advanced Elliptic Curve Cryptography (ECC) capabilities. With ECDH and ECDSA being built right in, this device is ideal for the rapidly growing IoT market by easily supplying the full range of security such as confidentiality, data integrity, and authentication to systems with MCU or MPUs running encryption/decryption algorithms (i.e. AES). Similar to all Microchip CryptoAuthentication products, the new ATECC508A employs ultra-secure hardware-based cryptographic key storage and cryptographic countermeasures which are more robust than software-based key storage.
The device is compatible with any microprocessor (MPU) or microcontroller (MCU) including Microchip and Microchip AVR/ARM MCUs or MPUs. As with all CryptoAuthentication devices, the ATECCC508A delivers extremely low-power consumption, requires only a single GPIO over a wide voltage range, and has a tiny form factor making it ideal for a variety of applications that require longer battery life and flexible form factors.
Recommend using the Trust Platform ATECC608B |
---|
Easy way to run ECDSA and ECDH Key Agreement |
ECDH key agreement makes encryption/decryption easy |
Ideal for IoT node security |
Authentication without the need for secure storage in the host |
No requirement for high-speed computing in client devices |
Cryptographic accelerator with Secure Hardware-based Key Storage |
Performs High-Speed Public Key (PKI) Algorithms |
NIST Standard P256 Elliptic Curve Support |
SHA-256 Hash Algorithm with HMAC Option |
Host and Client Operations |
256-bit Key Length |
Storage for up to 16 Keys |
Two high-endurance monotonic counters |
Guaranteed Unique 72-bit Serial Number |
Internal High-quality FIPS Random Number Generator (RNG) |
10Kb EEPROM Memory for Keys, Certificates, and Data |
Storage for up to 16 Keys |
Multiple Options for Consumption Logging and One Time Write Information |
Intrusion Latch for External Tamper Switch or Power-on Chip Enablement |
Single Wire or I2C Interface |
2.0V to 5.5V Supply Voltage Range |
1.8V to 5.5V IO levels |
<150nA Sleep Current |
8-pad UDFN,8-lead SOIC, and 3-lead CONTACT Packages |
Device Name | ATECC508A |
---|---|
Algorithm Type | ECC P256 (ECDH and ECDSA), SHA256 |
Interface Type | Single-wire; I2C |
Standby Typical (uA) | 2 |
Pins | Packaging | 8 | UDFN |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3000) |
Brochures |
---|
CryptoAuthentication Development and Evaluation Kit Selection Guide |
Product Selection Guide |
ATSHA204A, ATAES132A, ATECC108A, and ATECC508A CryptoAuthentication Family of H |
ATECC508A Flyer |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0096 |
Shipping Weight (kg) | 0.084 |
Lead Count | 8 |
Package Type | UDFN |
Package Width or Size | 2x3x0.6mm |
Soldering Composition | NiPdAu |
ECC 10Kb, I2C 8-UDFN, T&R | Microchip Technology |
ATECC508A: 5.5 V 10 Kb Atmel CryptoAuthentication Device - UDFN-8 | Future Electronics |
Ecc 10Kb, I2C 8-Udfn, T&r 8 Udfn 2X3X0.6Mm T/R Rohs Compliant: Yes |Microchip ATECC508A-MAHAW-S | Newark Electronics |
EEPROM Serial-I2C 10K-bit 10K x 1 2.5V/3.3V/5V 8-Pin UDFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a ATECC508A-MAHAW-S?
Additional datasheets, footprints and schematics for ATECC508A-MAHAW-S are listed on our Part Details page. You can also find images and similar parts to ATECC508A-MAHAW-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATECC508A-MAHAW-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATECC508A-MAHAW-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATECC508A-MAHAW-S fall under?
The ATECC508A-MAHAW-S is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to ATECC508A-MAHAW-S when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATECC508A-MAHAW-S you can contact the distributor directly for product support, shipping queries etc.
Is the ATECC508A-MAHAW-S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATECC508A-MAHAW-S have stock available?
Authorised distributors including Microchip Technology, Future Electronics, Newark Electronics and Avnet America have stock available or on a lead time for ATECC508A-MAHAW-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATECC508A-MAHAW-S often in real-time on the comparison pages.
What if I can't find stock of ATECC508A-MAHAW-S?
You can fill out our help required form which you can use to request a quote for ATECC508A-MAHAW-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.