Status: | Unknown |
---|---|
Series: | Amp-Trap 2000 ATDR Series |
RoHS: | Unknown |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 4A |
Voltage Rating VAC | 600V |
Fuse Size Metric | 10mm x 38mm |
Fuse Size Imperial | 0.41" x 1.5" |
Product Range | Amp-Trap 2000 ATDR Series |
Breaking Capacity Current AC | 200kA |
SVHC | No SVHC (17-Dec-2015) |
Status: | Unknown |
---|---|
Series: | Amp-Trap 2000 ATDR Series |
RoHS: | Unknown |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 4A |
Voltage Rating VAC | 600V |
Fuse Size Metric | 10mm x 38mm |
Fuse Size Imperial | 0.41" x 1.5" |
Product Range | Amp-Trap 2000 ATDR Series |
RoHS Compliant | No |
ATDR4 Class CC Time Delay 4A | RS |
Fuse Time-Delay Class CC Current Limiting 200kA AC/100kA DC 600VAC/300VDC 4A | Mersen ATDR4 | RS Americas |
FUSE, CARTRIDGE, 4A, TIME DELAY | element14 |
Fuse, Time Delay | Carlton-Bates |
Where can I find additional details, specifications and documents for a ATDR4?
Additional datasheets, footprints and schematics for ATDR4 are listed on our Part Details page. You can also find images and similar parts to ATDR4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATDR4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATDR4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATDR4 fall under?
The ATDR4 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to ATDR4 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATDR4 you can contact the distributor directly for product support, shipping queries etc.
Is the ATDR4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATDR4 have stock available?
Authorised distributors including RS, RS Americas, element14, Farnell and Carlton-Bates have stock available or on a lead time for ATDR4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATDR4 often in real-time on the comparison pages.
What if I can't find stock of ATDR4?
You can fill out our help required form which you can use to request a quote for ATDR4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.