Status: | Unknown |
---|---|
Series: | Amp-Trap 2000 ATDR Series |
RoHS: | Unknown |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 3A |
Voltage Rating VAC | 600V |
Fuse Size Metric | 10mm x 38mm |
Fuse Size Imperial | 0.41" x 1.5" |
Product Range | Amp-Trap 2000 ATDR Series |
Breaking Capacity Current AC | 200kA |
SVHC | No SVHC (17-Dec-2015) |
Status: | Unknown |
---|---|
Series: | Amp-Trap 2000 ATDR Series |
RoHS: | Unknown |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 3A |
Voltage Rating VAC | 600V |
Fuse Size Metric | 10mm x 38mm |
Fuse Size Imperial | 0.41" x 1.5" |
Product Range | Amp-Trap 2000 ATDR Series |
RoHS Compliant | No |
ATDR3 Class CC Time Delay 3A | RS |
Fuse Time-Delay Class CC Current Limiting 200kA AC/100kA DC 600VAC/300VDC 3A | Mersen ATDR3 | RS Americas |
Fuse, Time Delay | Carlton-Bates |
Where can I find additional details, specifications and documents for a ATDR3?
Additional datasheets, footprints and schematics for ATDR3 are listed on our Part Details page. You can also find images and similar parts to ATDR3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATDR3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATDR3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATDR3 fall under?
The ATDR3 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to ATDR3 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATDR3 you can contact the distributor directly for product support, shipping queries etc.
Is the ATDR3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATDR3 have stock available?
Authorised distributors including RS, RS Americas, Carlton-Bates and Farnell have stock available or on a lead time for ATDR3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATDR3 often in real-time on the comparison pages.
What if I can't find stock of ATDR3?
You can fill out our help required form which you can use to request a quote for ATDR3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.