Status: | Unknown |
---|---|
Series: | Amp-Trap 2000 ATDR Series |
RoHS: | Unknown |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 500mA |
Voltage Rating VAC | 600V |
Fuse Size Metric | 10mm x 38mm |
Fuse Size Imperial | 0.41" x 1.5" |
Product Range | Amp-Trap 2000 ATDR Series |
Breaking Capacity Current AC | 200kA |
SVHC | No SVHC (17-Dec-2015) |
Fuse Time-Delay Class CC Current Limiting 200kA AC/100kA DC 600VAC/300VDC 12A | Mersen ATDR12 | RS Americas |
ATDR1/2 Class CC Time Delay 0.5A | RS |
Where can I find additional details, specifications and documents for a ATDR1/2?
Additional datasheets, footprints and schematics for ATDR1/2 are listed on our Part Details page. You can also find images and similar parts to ATDR1/2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATDR1/2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATDR1/2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATDR1/2 fall under?
The ATDR1/2 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to ATDR1/2 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATDR1/2 you can contact the distributor directly for product support, shipping queries etc.
Is the ATDR1/2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATDR1/2 have stock available?
Authorised distributors including RS Americas, RS, element14 and Farnell have stock available or on a lead time for ATDR1/2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATDR1/2 often in real-time on the comparison pages.
What if I can't find stock of ATDR1/2?
You can fill out our help required form which you can use to request a quote for ATDR1/2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.